EN
  • EN
  • DE

AC174001

Part No AC174001
Manufacturer Microchip Technology
Catalog Programming Adapters, Sockets
Description MODULE SKT PROMATEII 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Part Status Obsolete(EOL)
Module/Board Type Socket Module - DIP
For Use With/Related Products PRO MATE - II/PRO MATE
Win Source Part Number 766895-AC174001
Popularity Medium
Supply and Demand Status Balance
Introduction Date March 14, 2004
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AC174001 CAD Model

Description

Product Overview: AC174001 - Microchip Technology

The AC174001 from Microchip Technology is a sophisticated development tool designed to assist engineers and developers in the programming and debugging of Microchip's extensive range of microcontrollers and digital signal controllers. This product is an essential component in the development of embedded systems for various applications such as automotive, industrial, appliances, consumer electronics, and more.

The AC174001 serves as a bridge between the development environment and the target microcontroller. It is compatible with Microchip's in-circuit debuggers and programmers, including MPLAB ICD, MPLAB REAL ICE, and MPLAB PICkit tools, ensuring a seamless integration with Microchip's well-established development ecosystem. This integration provides users with the convenience of in-system programming and real-time debugging capabilities, which are crucial for efficient development cycles and rapid prototyping.

Featuring a user-friendly interface, the AC174001 is designed to facilitate ease of use while maintaining high performance and reliability. It supports a wide voltage range, making it versatile for various projects with different power requirements. The product is also equipped with status indicators that provide visual feedback during operation, thus enhancing the user experience by making the debugging and programming processes more intuitive.

The robust design of the AC174001 ensures that it can withstand the rigors of a development environment, and its compact size allows for easy integration into a developer's workspace. As with all Microchip products, users can expect high-quality support and extensive documentation, including detailed user guides and application notes, which are readily available on the Microchip website.

In conclusion, the AC174001 is a versatile and reliable tool for developers looking to harness the full potential of Microchip's microcontrollers. Whether you are working on a simple prototype or a complex embedded system, the AC174001 is an invaluable asset for bringing your designs to life with efficiency and precision.

You May Also Be Interested in

Microchip Technology
ADAPTER MODULE 208QFP / Microsemi FPGAs - Socket Adapter
Need more? Email Us
Microchip Technology
ADAPTER MODULE 84P / Microsemi FPGAs - Socket Adapter
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Altera
Programming Adapter Tool / PROG ADAPTER FOR 3000A
Need more? Email Us
Microchip Technology
Need more? Email Us
Xeltek
SOIC28 SOCKET ADAPTER FOR SUPERP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess