EN
  • EN
  • DE

SM225BG-ACTEL

Part No SM225BG-ACTEL
Manufacturer Microchip Technology
Catalog Programming Adapters, Sockets
Description ADAPTER MODULE ANTIFUSE 225BGA  /  Microsemi FPGAs series Socket Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programming Adapters, Sockets
Mfr Microchip Technology
Package Bulk
Module/Board Type Socket Adapter
For Use With/Related Products Microsemi FPGAs
Base Product Number SM225
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 1
Win Source Part Number 1021217-SM225BG-ACTEL
Ultra Librarian 3D Model Ultra Librarian SM225BG-ACTEL CAD Model

Description

The SM225BG-ACTEL is a state-of-the-art semiconductor product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications, particularly in the fields of industrial, automotive, and consumer electronics where reliability and performance are of paramount importance.

Key Features

  • High-Performance Architecture: At the core of the SM225BG-ACTEL is a sophisticated architecture that ensures high-speed operation and efficient data handling, making it ideal for complex computational tasks.
  • Low Power Consumption: The device is optimized for low power consumption, reducing the overall energy footprint of the systems it is integrated into and contributing to longer battery life in portable applications.
  • Robust Security: Security is a critical aspect of modern electronics, and the SM225BG-ACTEL comes with advanced security features to protect against unauthorized access and ensure data integrity.
  • Wide Operating Temperature Range: This product is engineered to withstand extreme temperatures, making it suitable for harsh environments and outdoor applications.

Applications

The versatility of the SM225BG-ACTEL makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Automotive electronics such as engine control units and infotainment systems
  • Industrial automation systems requiring precise control and reliability
  • Consumer electronics that demand high performance and low energy consumption

Technical Specifications

The SM225BG-ACTEL boasts an impressive array of technical specifications that underscore its capabilities:

  • Manufacturer: Microchip Technology
  • Product Category: Semiconductors
  • Mounting Style: SMD/SMT
  • Package / Case: BGA
  • Operating Temperature: Specified by manufacturer

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SM225BG-ACTEL is manufactured in state-of-the-art facilities, undergoing rigorous testing to ensure it meets the stringent requirements of the industry sectors it serves.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PROGRAMMING BOARD FOR AS5115 / AS5115 - ZIF Socket
Need more? Email Us
Xeltek
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
UNIVERSAL ADAPTER BOARD
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
STK600 ROUTINGCARD RC100SAM-99 -
Need more? Email Us
Silicon Labs
CARD DAUGHTER QFN10 SOCKET
Lowest to $4.0668

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess