EN
  • EN
  • DE

AS5115-SS_EK_PB

Part No AS5115-SS_EK_PB
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Programming Adapters, Sockets
Description PROGRAMMING BOARD FOR AS5115 / AS5115 - ZIF Socket
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programming Adapters, Sockets
Mfr OSRAM Opto Semiconductors Inc.
Series -
Package Box
Module/Board Type ZIF Socket
For Use With/Related Products AS5115
Base Product Number AS5115
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.82.0000
Standard Package 1 pcs
Win Source Part Number 1381453-AS5115-SS_EK_PB
Ultra Librarian 3D Model Ultra Librarian AS5115-SS_EK_PB CAD Model

Description

The AS5115-SS_EK_PB is a programming adapter socket designed for use with the AS5115 sensor. AS5115-SS_EK_PB from OSRAM Opto Semiconductors Inc..

  • Function: Programming Adapter Socket
  • For Use With/Related Products: AS5115 Sensor
  • Type: ZIF Socket Module/Board
  • Package: Box

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Xeltek
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess