EN
  • EN
  • DE

AFS1500-FG484

Part No AFS1500-FG484
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 223 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 22 Weeks
Features series Field Programmable Gate Array (FPGA) IC 223 276480 484-BGA
Manufacturer Microchip Technology
Series Fusion®
Package Tray
Number of I/O 223
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name AFS1500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911221-AFS1500-FG484
Ultra Librarian 3D Model Ultra Librarian AFS1500-FG484 CAD Model

Description

AFS1500-FG484 FPGA by Microchip Technology

The AFS1500-FG484 is an advanced field-programmable gate array (FPGA) from Microchip Technology, designed for high-performance applications that require a flexible and adaptive hardware architecture. This device is part of Microchip's well-established FPGA product line, which is known for delivering robust and reliable programmable logic solutions across various industries.

This particular FPGA model boasts a rich set of features that cater to the needs of complex digital systems. With its 1500 logic elements, the AFS1500-FG484 provides ample space for designers to implement sophisticated logic circuits. These elements are organized in a versatile, efficient architecture that enables high-speed operation and intricate digital processing capabilities.

The AFS1500-FG484 comes in a FinePitch Ball Grid Array (FBGA) package with 484 pins, ensuring a compact footprint while offering a high level of connectivity for system integration. This packaging is ideal for space-constrained applications where board real estate is at a premium. Moreover, the device operates over a wide temperature range, making it suitable for use in environments with challenging thermal conditions.

Key features of the AFS1500-FG484 include its support for in-system programmability, which allows for updates and reconfiguration of the FPGA's logic without the need for complex and costly hardware changes. This flexibility is invaluable for product development cycles, enabling iterative improvements and the ability to respond to changing requirements or standards.

Additionally, the device offers a range of I/O options, supporting various interface standards that ensure compatibility with other components in a system. Its dedicated high-speed transceivers enable rapid data transfer, which is essential for applications such as telecommunications, data processing, and high-speed computing.

Microchip Technology's commitment to quality and longevity means that the AFS1500-FG484 is a product you can rely on for long-term deployments. With its blend of flexibility, performance, and reliability, the AFS1500-FG484 is an excellent choice for designers looking to create cutting-edge electronic products.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $224.0601 $224.0601
2+ $200.8814 $401.7628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess