EN
  • EN
  • DE

AGL125V5-FGG144

Part No AGL125V5-FGG144
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features series Field Programmable Gate Array (FPGA) IC 97 36864 3072 144-LBGA
Manufacturer Microchip Technology
Series IGLOO
Package Tray
Number of I/O 97
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 144-LBGA
Case / Package 144-FPBGA (13x13)
Family Name AGL125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911234-AGL125V5-FGG144
Ultra Librarian 3D Model Ultra Librarian AGL125V5-FGG144 CAD Model

Description

Microchip Technology's AGL125V5-FGG144

Microchip Technology's AGL125V5-FGG144 is a state-of-the-art FPGA (Field Programmable Gate Array) designed to meet the needs of modern digital circuit development. The product belongs to the IGLOO series, which is renowned for its low power consumption and high-performance capabilities. This particular model is well-suited for a variety of applications ranging from industrial control systems to consumer electronics.

Key Features

  • High Capacity: With 125K system gates, the AGL125V5-FGG144 provides ample space for complex logic designs and system integration.
  • Advanced I/O: The device features 144 flip-chip grid array (FGG) pins that ensure flexible and robust I/O options for a wide range of applications.
  • Low Power Consumption: As part of the IGLOO series, this FPGA is designed for low power operation, making it ideal for battery-powered or power-sensitive applications.
  • Flash Technology: Built with flash technology, the AGL125V5-FGG144 offers non-volatile storage, ensuring that your design remains intact even after power cycles.
  • High Security: The device includes advanced security features to protect intellectual property and prevent unauthorized access or tampering.
  • Reprogrammability: The FPGA can be reprogrammed in the field, allowing for updates and changes to be made without the need for hardware replacement.

Applications

The versatility of the AGL125V5-FGG144 makes it suitable for a broad range of applications. These include but are not limited to:

  • Industrial automation and process control
  • Automotive systems and infotainment
  • Medical devices and instrumentation
  • Defense and aerospace electronics
  • Communication infrastructure
  • Consumer electronics

The AGL125V5-FGG144 by Microchip Technology is a robust and reliable solution for designers looking to create sophisticated and power-efficient digital systems. Its robust feature set and adaptability make it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3530 $56.7650
11+ $9.3153 $102.4683
17+ $9.0242 $153.4114
23+ $8.7331 $200.8613
30+ $8.4420 $253.2600
40+ $7.5687 $302.7480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess