EN
  • EN
  • DE

AGLP060V2-VQG176I

Part No AGLP060V2-VQG176I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 137 I/O 176VQFP / series Field Programmable Gate Array (FPGA) IC 137 18432 1584 176-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO PLUS
Package Tray
Number of Logic Elements/Cells 1584
Total RAM Bits 18432
Number of I/O 137
Number of Gates 60000
Voltage - Supply 1.14V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 176-TQFP
Supplier Device Package 176-VQFP (20x20)
Base Product Number AGLP060
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1213191-AGLP060V2-VQG176I
Ultra Librarian 3D Model Ultra Librarian AGLP060V2-VQG176I CAD Model

Description

Introducing the AGLP060V2-VQG176I from Microchip Technology

Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, presents the AGLP060V2-VQG176I, a cutting-edge FPGA (Field-Programmable Gate Array) that offers a perfect blend of performance, power efficiency, and design flexibility. This device is part of Microchip's IGLOO2 FPGA family, which is renowned for its low power consumption and advanced security features.

Key Features and Benefits

  • High Capacity: The AGLP060V2-VQG176I comes with a logic element count that provides ample space for complex designs and applications, ensuring that your project can be realized without constraints.
  • Low Power Consumption: Designed with power efficiency in mind, this FPGA is ideal for battery-operated and portable devices, as it helps to extend battery life and reduce thermal challenges.
  • Advanced Security: Microchip's focus on security is evident in this product, featuring secure boot, integrated physically unclonable functions (PUF), and a dedicated cryptographic accelerator block, making it suitable for applications requiring data protection and secure operations.
  • Versatile I/O: The device boasts a versatile set of I/O standards and a high I/O-to-logic ratio, which allows for flexible interfacing with a wide range of peripherals and devices.
  • Robust Packaging: Encased in a VQG176 package, the AGLP060V2-VQG176I is robust and suitable for various industrial environments, ensuring reliable performance under diverse conditions.

Applications

The AGLP060V2-VQG176I is ideal for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Defense and aerospace systems
  • Medical devices

Whether you're designing a complex digital system or looking for a reliable FPGA for your next innovation, the AGLP060V2-VQG176I from Microchip Technology is a choice that promises to deliver performance, efficiency, and security. Its comprehensive feature set and adaptability make it a valuable asset to engineers and designers across a multitude of high-tech industries.

For detailed specifications, application support, and ordering information, please visit Microchip Technology's official website.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.9066 $80.9066
2+ $78.3783 $156.7566
3+ $75.8500 $227.5500
4+ $73.3217 $293.2868
6+ $65.7368 $394.4208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess