EN
  • EN
  • DE

APT40GR120S

Part No APT40GR120S
Manufacturer Microchip Technology
Catalog IGBTs - Single
Description IGBT 1200V 88A 500W D3PAK  /  IGBT NPT 1200 V 88 A 500 W Surface Mount D3Pak
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr Microchip Technology
Package Tube
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 88 A
Current - Collector Pulsed (Icm) 160 A
Vce(on) (Max) @ Vge, Ic 3.2V @ 15V, 40A
Power - Max 500 W
Switching Energy 1.38mJ (on), 906µJ (off)
Input Type Standard
Gate Charge 210 nC
Td (on/off) @ 25°C 22ns/163ns
Test Condition 600V, 40A, 4.3Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D3Pak
Base Product Number APT40GR120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1171709-APT40GR120S
Ultra Librarian 3D Model Ultra Librarian APT40GR120S CAD Model

Description

Microchip Technology APT40GR120S - Robust and Efficient Power Solution

The APT40GR120S is a high-performance, silicon carbide (SiC) power device designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This power transistor is specifically engineered to meet the demands of modern power systems, offering superior efficiency, high-temperature performance, and enhanced reliability.

Key Features:

  • Wide Bandgap Technology: The SiC material provides a wider bandgap than traditional silicon, enabling the APT40GR120S to operate at higher voltages, temperatures, and frequencies. This results in more efficient power conversion and less energy loss.
  • High Voltage Tolerance: With a maximum voltage rating of 1200V, this device can handle high voltage applications with ease, making it suitable for industrial, automotive, and renewable energy applications.
  • Low On-Resistance: The low on-resistance (R<sub>DS(on)) minimizes conduction losses and improves overall efficiency, which is critical for reducing heat generation and increasing system reliability.
  • Fast Switching Speed: The APT40GR120S boasts rapid switching capabilities, which contribute to reduced switching losses and better performance in high-frequency power electronics.
  • Robustness: Its rugged design ensures reliability and a long operational life, even under harsh conditions, making it a dependable choice for critical applications.

Applications:

The versatility of the APT40GR120S makes it ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicle (EV) Charging
  • Solar Inverters
  • High Voltage DC/DC Converters

Why Choose APT40GR120S?

With the APT40GR120S, Microchip Technology provides a cutting-edge solution that addresses the evolving needs of power electronics. The combination of high voltage capability, efficiency, and speed makes it a top choice for designers looking to improve system performance while reducing energy consumption and thermal challenges. Whether you're developing power supplies, inverters, or any high-voltage application, the APT40GR120S is engineered to deliver outstanding results.

You May Also Be Interested in

IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9556 $59.7780
12+ $9.8098 $117.7176
19+ $9.5033 $180.5627
26+ $9.1967 $239.1142
33+ $8.8902 $293.3766
44+ $7.9704 $350.6976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess