Products specifications

Technology MOSFET (Metal Oxide)
Configuration N-Channel
Frequency 40.68MHz
Gain 15dB
Voltage - Test 125 V
Current Rating (Amps) 14A
Current - Test 50 mA
Voltage - Rated 500 V
Case / Package TO-247-3
Supplier Device Package TO-247CS
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1510400-ARF460BG
Ultra Librarian 3D Model Ultra Librarian ARF460BG CAD Model

You May Also Be Interested in

STMicroelectronics
Mosfet N-ch 40V 3.5A 8-SOIC
Lowest to $8.0436
ECAD model for VNHL3NV04DTR-E
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 80V 13A 6-PIN Sop T/r
Need more? Email Us
ECAD model for TPC8051-H(TE12L,VM
Toshiba Semiconductor and Storage
Trans MOSFET N-CH Si 250V 17A 3-Pin(3+Tab) TO-220SIS
Need more? Email Us
ECAD model for TK17A25D,S4X(S
STMicroelectronics
RF MOSFET 50V STAC244F
Need more? Email Us
ECAD model for STAC2942BW
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TPCC8062-H,LQ(O
Taiwan Semiconductor
Trans Mosfet N-ch 20V 4A 6-PIN SOT-26 T/r
Need more? Email Us
ECAD model for TSM3442CX6RF
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 30V 17A 8-PIN Sop T/r
Need more? Email Us
ECAD model for TPC8A03-H(TE12LQM)
Ampleon USA Inc.
RF MOSFET LDMOS 65V 3.8GHZ 450MA
Lowest to $278.7463
ECAD model for BLF6G38-50,112
Taiwan Semiconductor
Trans Mosfet P-ch 30V 3A 3-PIN SOT-23 T/r
Lowest to $1.4757
ECAD model for TSM2307CX RF

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.6943 $67.6943
3+ $55.5439 $166.6317
4+ $53.8083 $215.2332
5+ $52.0725 $260.3625
6+ $50.3367 $302.0202
8+ $45.1295 $361.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,938 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention