EN
  • EN
  • DE

AT1868N

Part No AT1868N
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982431-AT1868N
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT1868N CAD Model

Description

The Microchip Technology AT1868N is a state-of-the-art integrated circuit designed for high-performance computing and embedded applications. This advanced product is a testament to Microchip's commitment to providing innovative and reliable solutions for the electronics industry.

Key Features

  • High Efficiency: The AT1868N is engineered to deliver optimal performance while maintaining energy efficiency, making it an ideal choice for power-sensitive projects.
  • Robust Architecture: Built with a robust architecture, this chip can withstand challenging conditions and deliver consistent performance over a wide range of operating temperatures.
  • Connectivity: With integrated support for various communication protocols, the AT1868N ensures seamless integration with other components and systems.
  • Scalability: The device is designed to be scalable, catering to the needs of both small-scale projects and large, complex systems.
  • Security Features: Microchip Technology has equipped the AT1868N with advanced security features to protect against unauthorized access and ensure data integrity.

Applications

The AT1868N is versatile and can be used across a broad spectrum of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Gadgets
  • Wearable Technology

Technical Specifications

Equipped with cutting-edge technical specifications, the AT1868N is designed to meet the rigorous demands of modern electronic devices. It features a powerful processing core, ample memory for complex tasks, and a range of I/O options for maximum flexibility.

Support and Documentation

Microchip Technology provides comprehensive support and extensive documentation for the AT1868N, including datasheets, application notes, and design guides. Customers can also access a dedicated support team for technical assistance and guidance throughout the product's lifecycle.

For developers and engineers looking for a reliable and high-performing integrated circuit, the Microchip Technology AT1868N represents a top-tier option, backed by the quality and expertise that Microchip is known for.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess