EN
  • EN
  • DE

AT24C08PC

Part No AT24C08PC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046295-AT24C08PC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C08PC CAD Model

Description

The AT24C08PC is a high-performance, 8Kb EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular EEPROM device offers a significant amount of data storage, divided into 1024 words of 8 bits each, making it an ideal choice for a wide range of applications where reliable and non-volatile data storage is crucial.

Key Features:

  • Memory Size: The AT24C08PC offers a total of 8Kbits of memory, providing ample space for user data storage.
  • Interface: It utilizes the industry-standard Two-wire Serial Interface, which is compatible with the I²C protocol, ensuring easy integration with most microcontrollers and processors.
  • Operating Voltage: This device operates at a voltage range of 2.7V to 5.5V, accommodating various system power supplies and ensuring flexibility in different application environments.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms, allowing for quick data storage and minimizing downtime in write operations.
  • Endurance: The EEPROM is designed for high endurance with a 1 million write cycle guarantee per byte and a data retention period of 100 years, ensuring the longevity and reliability of the stored data.
  • Package: The AT24C08PC comes in a DIP (Dual In-line Package) form factor, which is well-suited for through-hole mounting techniques, making it easy to integrate into a variety of circuit boards.

Applications:

With its robust feature set, the AT24C08PC is suitable for an array of applications, including:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Personal electronics
  • Data logging systems

In summary, the Microchip Technology AT24C08PC EEPROM is a versatile and reliable choice for designers and engineers looking to incorporate a dependable data storage solution into their electronic designs. Its compatibility with the I²C bus interface and robust endurance characteristics make it a smart choice for applications requiring long-term data retention and frequent data updates.

You May Also Be Interested in

Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Pericom
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
STMicroelectronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess