EN
  • EN
  • DE

AT24C512-10PU-1.8

Part No AT24C512-10PU-1.8
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 512KBIT I2C 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 10ms
Access Time 900 ns
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT24C512
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565219-AT24C512-10PU-1.8
Ultra Librarian 3D Model Ultra Librarian AT24C512-10PU-1.8 CAD Model

Description

Microchip Technology's AT24C512-10PU-1.8 EEPROM

The AT24C512-10PU-1.8 is a high-performance, 512-Kilobit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the reputable manufacturer, Microchip Technology. This integrated circuit is designed for optimal data storage solutions, with a focus on reliability, data integrity, and ease of integration into various electronic systems.

Operating at a voltage range of 1.8V to 5.5V, the AT24C512 offers flexibility for use in low-power devices and is particularly suitable for battery-operated applications. It boasts a fast write cycle time of 5 ms, ensuring quick data storage and efficient performance. The device supports a maximum clock frequency of 1 MHz, enabling rapid data transfer when interfaced with microcontrollers and other digital systems.

The AT24C512-10PU-1.8 comes in a PDIP (Plastic Dual In-line Package) form factor, which is widely recognized for its ease of handling and soldering onto printed circuit boards. This package style is ideal for prototyping and applications where space is not a primary constraint.

Key Features:

  • Memory Size: 512 Kbits (64 Kbytes)
  • Operating Voltage Range: 1.8V to 5.5V
  • Write Cycle Time: 5 ms (max)
  • Communication Interface: I2C (2-wire serial interface)
  • Clock Frequency: 1 MHz (max)
  • Package Type: PDIP

This EEPROM device is equipped with an internal error correction feature, which enhances its reliability by detecting and correcting errors that may occur during data transmission. Additionally, the AT24C512-10PU-1.8 supports a wide range of operating temperatures, making it suitable for industrial applications that require robust performance under varying environmental conditions.

Microchip Technology's commitment to quality ensures that the AT24C512-10PU-1.8 EEPROM is a trustworthy choice for designers and engineers looking to incorporate non-volatile memory into their projects. Whether it's for consumer electronics, automotive systems, or industrial control units, this EEPROM offers a balanced blend of performance, durability, and data security.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess