EN
  • EN
  • DE
  • IT

AT25080N-10SI-1.8

Part No AT25080N-10SI-1.8
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 8KBIT SPI 3MHZ 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kbit
Memory Organization 1K x 8
Memory Interface SPI
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT25080
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565257-AT25080N-10SI-1.8
Ultra Librarian 3D Model Ultra Librarian AT25080N-10SI-1.8 CAD Model

Description

The AT25080N-10SI-1.8 is a high-performance, serial EEPROM from the renowned semiconductor manufacturer, Microchip Technology. This compact, non-volatile memory module is designed for data storage in a wide range of industrial, commercial, and consumer applications where reliable and efficient data retention is necessary.

Key Features

  • Memory Size: The device comes with a memory capacity of 8Kbits, providing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Interface: It features a SPI (Serial Peripheral Interface) which allows for high-speed data transfer and simple integration with microcontrollers and other digital systems.
  • Operating Voltage: The EEPROM operates at a low voltage range of 1.8V to 5.5V, making it suitable for battery-operated and portable devices.
  • Performance: With a clock frequency of 10MHz, the AT25080N-10SI-1.8 ensures fast data access and quick write cycles, enhancing overall system performance.
  • Endurance: The device boasts an impressive write endurance of one million cycles, ensuring long-term reliability and stability.
  • Data Retention: It offers a data retention period of over 100 years, providing peace of mind for applications requiring long-term data preservation.
  • Operating Temperature: This EEPROM is designed to operate within an industrial temperature range of -40°C to +85°C, making it resilient in harsh environmental conditions.
  • Packaging: The device is available in an 8-lead SOIC package, which is not only space-efficient but also easy to mount on printed circuit boards.

Applications

The AT25080N-10SI-1.8 is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Smart cards
  • Consumer electronics
  • Networking equipment

In summary, the AT25080N-10SI-1.8 from Microchip Technology is a robust and reliable EEPROM solution that offers excellent performance and durability for a multitude of data storage requirements.

You May Also Be Interested in

Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess