EN
  • EN
  • DE

AT25256WB

Part No AT25256WB
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046386-AT25256WB
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25256WB CAD Model

Description

The AT25256WB is a high-performance 32,768 x 8 Serial Electrically-Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This robust storage solution is designed to provide efficient non-volatile memory storage for a wide array of electronic applications. It operates through a SPI interface, ensuring compatibility with a vast range of microcontrollers and digital systems.

Key Features

  • Memory Size: 256Kb (32,768 x 8)
  • Interface: Serial Peripheral Interface (SPI) compatible
  • Operating Voltage: 1.8V to 5.5V, catering to low-power and standard operations
  • Write Protection: Hardware and Software data protection options available
  • Endurance: 1,000,000 write cycles, ensuring long-term reliability
  • Data Retention: Rated for over 100 years, guaranteeing data preservation
  • Speed: Fast read and write operations, enhancing system performance
  • Temperature Range: Industrial-grade temperature range from -40°C to +85°C

Applications

The AT25256WB is versatile and can be used in various applications, such as:

  • Industrial and automotive control systems
  • Portable consumer devices
  • Medical devices
  • Smart cards
  • Networking equipment
  • Data storage systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT25256WB EEPROM is no exception. It is manufactured to meet the highest industry standards, ensuring both quality and reliability for critical applications. With its robust design and tested performance, the AT25256WB is an excellent choice for designers looking for a dependable non-volatile memory solution.

For more information on the AT25256WB, including datasheets, technical documents, and support, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
NXP / Nexperia
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Amic
Lowest to $2.1666
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Generic
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess