EN
  • EN
  • DE

AT27BV010-12TC

Part No AT27BV010-12TC
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 1MBIT PARALLEL 32TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Access Time 120 ns
Voltage - Supply 2.7V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number AT27BV010
Standard Package 156 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Win Source Part Number 565314-AT27BV010-12TC
Ultra Librarian 3D Model Ultra Librarian AT27BV010-12TC CAD Model

Description

Microchip Technology AT27BV010-12TC Description

The AT27BV010-12TC from Microchip Technology is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a robust storage solution for various embedded systems. This device is particularly well-suited for applications that require fast and reliable non-volatile memory storage.

Key Features

  • Memory Size: The AT27BV010-12TC provides a memory capacity of 1 Megabit, allowing ample space for firmware storage, configuration parameters, or any other data that needs to be preserved across power cycles.
  • Access Time: With an access time of 120 ns, this EEPROM enables quick data retrieval, contributing to the overall system performance and efficiency.
  • Single Supply Voltage: It operates on a single 5V supply voltage, making it compatible with a wide range of microcontrollers and digital systems without the need for complex power management.
  • Low Power Consumption: Designed for energy-conscious applications, the AT27BV010-12TC features a low standby current, thereby reducing power requirements and extending battery life in portable devices.
  • Package Type: The device comes in a 32-lead Thin Small Outline Package (TSOP), which offers a compact footprint and is well-suited for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Programming: The EEPROM can be easily programmed using industry-standard programmers, facilitating rapid development and deployment.

Applications

The versatility of the AT27BV010-12TC makes it ideal for a broad spectrum of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and telecommunications. Its reliable data retention and low power consumption are particularly beneficial in portable devices, IoT applications, and any system where long-term data integrity is paramount.

Overall, the AT27BV010-12TC EEPROM by Microchip Technology represents a dependable and efficient solution for designers looking to integrate non-volatile memory into their projects.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess