EN
  • EN
  • DE

IRAUDAMP5

Part No IRAUDAMP5
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD DEMO IRS2092S/IRF6645  /  IRF6645, IRS2092 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr Infineon Technologies
Package Box
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 170W x 2 @ 4Ohm
Voltage - Supply ±25V ~ 35V
Board Type Fully Populated
Utilized IC / Part IRF6645, IRS2092
Supplied Contents Board(s)
Base Product Number IRAUDAMP5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.40.2000
Other Names SP001574522
Standard Package 1
Win Source Part Number 1009653-IRAUDAMP5
Ultra Librarian 3D Model Ultra Librarian IRAUDAMP5 CAD Model

Description

The Infineon Technologies IRAUDAMP5 is a fully populated Class D audio amplifier evaluation board.

  • Application: Development boards, kits, programmers, specifically those for audio amplifiers
  • ICs/Parts Supplied: IRF6645 and IRS2092
  • Maximum Output Power: 170W x 2 @ 4Ohm
  • Voltage Supply: ±25V ~ 35V

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Texas Instruments
AUTOMOTIVE, 45V, 13A, DIGITAL IN
Lowest to $29.4625
Texas Instruments
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us
Infineon Technologies
BOARD REF DESIGN 3CH AUDIO AMP / IRF6665, IRS2053M series 3-Channel Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 40W 48HTSSOP
Lowest to $9.0224
Texas Instruments
EVAL BOARD FOR TAS5753MD / TAS5753MD series 3-Channel Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TAS5733 / TAS5733L series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
DGTL CLASS D W/1.2V DGTL SUPPLY
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess