EN
  • EN
  • DE

AT49F002AT-55JI

Part No AT49F002AT-55JI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 2MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mbit
Memory Organization 256K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 50µs
Access Time 55 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT49F002
Standard Package 32 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565907-AT49F002AT-55JI
Ultra Librarian 3D Model Ultra Librarian AT49F002AT-55JI CAD Model

Description

Microchip Technology AT49F002AT-55JI Flash Memory

The AT49F002AT-55JI is a high-performance 2-Megabit Flash memory component manufactured by Microchip Technology. This memory device operates at a speed of 55ns, making it suitable for high-speed applications that require reliable data storage and quick access times. The AT49F002AT-55JI is designed with versatility in mind, catering to a wide range of computing and electronic applications.

Encased in a robust 32-lead PLCC (Plastic Leaded Chip Carrier) package, the AT49F002AT-55JI ensures a compact footprint while providing excellent durability and ease of integration into various system designs. The device operates within a standard voltage range, typically from 5V, which is common in many digital circuits, thereby simplifying power supply requirements.

One of the key features of the AT49F002AT-55JI is its sector erase architecture. This allows for selective erasure of data, enabling the modification of specific blocks of memory without affecting the entire array. This feature is particularly useful for applications that need to update firmware or store configuration parameters frequently.

The AT49F002AT-55JI also boasts a high endurance level, with the capability to withstand a minimum of 10,000 write/erase cycles. This endurance, coupled with a data retention period of at least 10 years, ensures that data integrity is maintained over a significant period, making it a reliable choice for critical applications.

Moreover, the device supports JEDEC standard commands for Flash memory, which includes a software data protection mechanism. This feature prevents unintended data alterations, providing an additional layer of security for the stored information. The AT49F002AT-55JI is also compatible with most industry-standard microprocessors and microcontrollers, offering a straightforward integration path for system developers.

In summary, the Microchip Technology AT49F002AT-55JI Flash memory is an excellent choice for designers looking for a reliable, high-speed, and easy-to-use non-volatile memory solution. Its sector erase capability, high endurance, and software data protection make it a versatile component suitable for a wide array of applications, including but not limited to, embedded systems, telecommunications, and computing devices.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess