EN
  • EN
  • DE

AT27C040-70PU

Part No AT27C040-70PU
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 4MBIT PARALLEL 32DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 4Mbit
Memory Organization 512K x 8
Memory Interface Parallel
Access Time 70 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Through Hole
Package / Case 32-DIP (0.600", 15.24mm)
Supplier Device Package 32-PDIP
Base Product Number AT27C040
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Win Source Part Number 565363-AT27C040-70PU
Ultra Librarian 3D Model Ultra Librarian AT27C040-70PU CAD Model

Description

The AT27C040-70PU is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit brought to you by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device offers a storage capacity of 4 Megabits and is designed to provide a reliable and efficient non-volatile memory solution for a wide range of applications.

Key Features:

  • Memory Size: 4Mbit (512K x 8)
  • Access Time: 70ns, enabling fast read operations
  • Operating Voltage: 5V, which is compatible with many microcontrollers and digital systems
  • Package: 32-lead PDIP (Plastic Dual In-line Package), which is easy to handle and solder on a variety of PCBs
  • Temperature Range: Industrial (-40°C to +85°C), ensuring reliability across diverse environments
  • Programming Support: Compatible with Microchip's programmer devices and many industry-standard programmers

Product Applications:

The AT27C040-70PU is versatile and can be used in a multitude of applications such as:

  • Embedded systems for storing firmware or configuration data
  • Telecommunication equipment
  • Automotive electronics
  • Medical devices
  • Industrial control systems

Reliability and Quality:

Microchip Technology is known for its commitment to quality and reliability, and the AT27C040-70PU is no exception. The device undergoes rigorous testing and validation to ensure it meets the high standards expected by customers. With its robust design and proven manufacturing process, this EEPROM offers excellent endurance and data retention characteristics, making it a trustworthy choice for critical and long-life applications.

Support and Resources:

Developers can access a wide range of resources including datasheets, technical documentation, and programming tools through Microchip's official website. Additionally, Microchip's customer support and community forums provide invaluable assistance to engineers integrating the AT27C040-70PU into their projects.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1818 $69.5454
6+ $19.0210 $114.1260
9+ $18.4266 $165.8394
12+ $17.8322 $213.9864
15+ $17.2378 $258.5670
20+ $15.4546 $309.0920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess