Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 8Mb (1M x 8) Parallel 120 ns 32-PDIP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Through Hole
Package 32-DIP (0.600", 15.24mm)
Case / Package 32-PDIP
Family Name AT27C080
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Quantity per package 12
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862090-AT27C080-12PC
Ultra Librarian 3D Model Ultra Librarian AT27C080-12PC CAD Model

Description

The AT27C080-12PC is a high-performance 8-Megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) from Microchip Technology, designed for storage and retrieval of critical program code and data in a wide range of electronic applications. This EPROM operates at a speed of 120ns, offering swift access to its contents, which makes it an ideal choice for high-speed systems that require reliable, non-volatile memory solutions.

Key Features

  • Memory Size: The device boasts an impressive 8-Megabit storage capacity, which is suitable for storing large applications, including sophisticated firmware and software code.
  • Access Speed: With an access time of 120ns, the AT27C080-12PC ensures quick data access, contributing to the overall performance and efficiency of the systems it is integrated into.
  • Programming Voltage: It supports a programming voltage of 12.75V, which is standard for EPROM technologies, providing reliable programming while maintaining data integrity.
  • Package: The product is available in a 32-lead, 0.600" wide, plastic DIP (Dual In-line Package), which is widely used and easy to handle during the assembly process.
  • Temperature Range: It operates within an extended commercial temperature range, making it suitable for various environments and application conditions.
  • Low Power Consumption: The device is designed for low power consumption, with a typical standby mode current of 10µA, which helps in extending the life of battery-operated devices.

Applications

The AT27C080-12PC is versatile and can be utilized across a broad spectrum of applications. Its robust storage capability and fast access time make it ideal for use in embedded systems, telecommunications, computing systems, medical devices, and industrial automation equipment.

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the AT27C080-12PC is no exception. It is designed to retain data for a minimum of 10 years and endure up to 100,000 program/erase cycles, ensuring long-term reliability for critical applications.

Conclusion

In summary, the AT27C080-12PC from Microchip Technology is a robust, reliable, and high-speed memory solution that meets the rigorous demands of modern electronic systems. Whether you're designing a complex medical device or a high-performance computing platform, this EPROM offers the quality and performance needed to ensure your system operates at its best.

You May Also Be Interested in

Microchip Technology
IC OTP 1MBIT 120NS 32VSOP / EPROM OTP 1M-bit 128K x 8 120ns 32-Pin TSOP
Need more? Email Us
ECAD model for AT27LV010A-12VC
Amd
512 K-bit CMOS EPROM
Need more? Email Us
ECAD model for AM27C512-205DC
Microchip Technology
IC EPROM 4M PARALLEL 40DIP
Lowest to $7.0019
ECAD model for AT27C4096-90PU
Amd
EPROM UV 2M-bit 128K x 16 90ns 40-Pin CDIP
Need more? Email Us
ECAD model for AM27C2048-90DC
STMicroelectronics
16 Mbit (2Mb x8 or 1Mb x16) Low Voltage UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27V160-100XF1
Amd
EPROM OTP 1M-bit 128K x 8 70ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C010-70JC
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 120ns 32-Pin PLCC T/R / IC OTP 1MBIT 150NS 32PLCC
Need more? Email Us
ECAD model for M27C1001-15C6TR
Amd
EPROM UV 2M-bit 256K x 8 70ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C020-70DC
Amd
1 Megabit CMOS Eprom
Lowest to $3.3426
ECAD model for AM27C010-205DC

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention