EN
  • EN
  • DE

M27V160-100XF1

Part No M27V160-100XF1
Manufacturer STMicroelectronics
Catalog EPROM
Description 16 Mbit (2Mb x8 or 1Mb x16) Low Voltage UV EPROM and OTP EPROM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - UV
Memory Size 16Mb (2M x 8, 1M x 16)
Access Time 100ns
Memory Interface Parallel
Operating Supply Voltage 3.14 V ~ 3.47 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 42-CDIP (0.600", 15.24mm) Window
Manufacturer Package 42-CDIP Frit Seal with Window
Win Source Part Number 1210167-M27V160-100XF1
Manufacturer Homepage www.st.com
Family Name M27V160
Introduction Date March 01, 2000
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M27V160-100XF1 CAD Model

Description

STMicroelectronics M27V160-100XF1

The M27V160-100XF1 is a 16 Mbit (2Mb x8 or 1Mb x16) UV EPROM and OTP EPROM memory chip produced by STMicroelectronics, a global semiconductor leader. This product features a high-density non-volatile memory solution that is ideal for a wide range of applications where long-term data storage, with the ability to reprogram during the development phase, is essential.

Key Features

  • Memory Capacity: 16 Mbit of memory space, organized as either 2 million bytes or 1 million words, providing flexible storage options for various applications.
  • Access Time: Offers a fast access time of 100ns, enabling quick read operations which is crucial for high-performance systems.
  • Programming Voltage: The programming voltage of 12.75V ± 0.25V allows for reliable writing to the memory cells.
  • Single 5V Supply: Operates on a single 5V power supply, simplifying power management in embedded systems.
  • Programming Time: A typical programming time of 50µs per byte/word ensures efficient programming, reducing overall development time.

Applications

The M27V160-100XF1 is versatile and can be used in a variety of applications, such as:

  • Embedded systems requiring a reliable non-volatile memory solution.
  • Microcontroller-based applications where firmware needs to be stored securely.
  • Industrial applications where long-term data retention is critical.
  • Telecommunication infrastructure that requires fast access to stored data.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M27V160-100XF1 is designed to meet the stringent requirements of the industrial market and has been tested rigorously to ensure reliability over its lifecycle. With its proven track record, this EPROM chip is a dependable choice for designers and engineers seeking a robust memory solution.

You May Also Be Interested in

Microchip Technology
IC OTP 1MBIT 70NS 32PLCC / EPROM OTP 1M-bit 128K x 8 70ns 32-Pin PLCC
Need more? Email Us
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
Amd
EPROM UV 1M-bit 128K x 8 200ns 32-Pin CDIP
Lowest to $6.6616
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $7.2280
STMicroelectronics
IC EPROM UV 1MBIT 70NS 32CDIP
Lowest to $6.1304
Microchip Technology
IC EPROM 256K PARALLEL 28DIP
Lowest to $7.3309
STMicroelectronics
IC EPROM UV 1MBIT 120NS 32CDIP
Lowest to $14.3382
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
STMicroelectronics
256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Lowest to $6.8285

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess