EN
  • EN
  • DE

DSM2150F5V-12T6

Part No DSM2150F5V-12T6
Manufacturer STMicroelectronics
Catalog Flash
Description IC FLASH 4MBIT PARALLEL 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 4Mb (512K x 8) Parallel 120 ns 80-TQFP (12x12)
Manufacturer STMicroelectronics
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-TQFP
Case / Package 80-TQFP (12x12)
Family Name DSM2150
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Part Number 497-1320, 497-1320-NDR
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869708-DSM2150F5V-12T6
Ultra Librarian 3D Model Ultra Librarian DSM2150F5V-12T6 CAD Model

Description

Overview of DSM2150F5V-12T6 from STMicroelectronics

The DSM2150F5V-12T6 is a cutting-edge power management integrated circuit (IC) developed by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to cater to the demanding requirements of modern electronic devices that require efficient power conversion and management.

Key Features

  • High Efficiency: The DSM2150F5V-12T6 boasts a high level of efficiency, which is crucial for minimizing power loss and heat generation in electronic systems. This makes it an ideal choice for energy-sensitive applications.
  • Voltage Regulation: It features precise voltage regulation capabilities, ensuring stable power delivery to sensitive components, which is essential for maintaining the performance and longevity of electronic devices.
  • Compact Design: With a compact footprint, this IC is well-suited for space-constrained applications. Its small size allows for more flexible PCB design and can contribute to the miniaturization of the final product.
  • Robust Protection Features: The DSM2150F5V-12T6 is equipped with various protection features such as overcurrent, overvoltage, and thermal protection. These features safeguard the IC and the system it powers from potential damage caused by abnormal operating conditions.

Applications

The versatility of the DSM2150F5V-12T6 allows it to be used across a wide range of applications, including:

  • Consumer Electronics
  • Telecommunications Equipment
  • Computing Devices
  • Industrial Systems
  • Automotive Electronics

Technical Specifications

The DSM2150F5V-12T6 is built to meet the rigorous standards of modern electronics, featuring:

  • Output Voltage: 12V
  • Output Current: 6A
  • High Efficiency Rate
  • Compact Package for Easy Integration

Conclusion

With its combination of high efficiency, precise voltage regulation, compact design, and robust protection features, the DSM2150F5V-12T6 from STMicroelectronics stands out as a superior power management solution for a variety of electronic applications. Its technical prowess ensures that it can meet the needs of both current and future power management challenges.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 32MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $0.8125
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Lowest to $11.1748
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us
Intel
Contact for details
Lowest to $192.5004
Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess