EN
  • EN
  • DE

MAX6443US29L

Part No MAX6443US29L
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description MAX6443 UP RESET CIRCUITS WITH L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 16 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882247-MAX6443US29L
Ultra Librarian 3D Model Ultra Librarian MAX6443US29L CAD Model

Description

Maxim Integrated MAX6443US29L Voltage Detector

The MAX6443US29L from Maxim Integrated is a highly efficient and reliable voltage detector designed to monitor the supply voltage of portable devices and microprocessor (µP) systems. This compact device is specifically engineered to provide a precise monitoring solution for systems that operate at 2.9V, ensuring that the system is protected from the dangers of voltage drops and brownouts.

This voltage detector is part of Maxim Integrated's MAX644x series, which is known for its low power consumption and small footprint. The MAX6443US29L is encapsulated in a space-saving SOT-143 package, making it an ideal choice for space-constrained applications. Its low quiescent current of only 1.2µA (typical) makes it suitable for battery-powered devices where power efficiency is crucial.

One of the key features of the MAX6443US29L is its ability to assert a reset signal whenever the VCC supply voltage falls below the factory-set reset threshold. The reset output remains asserted for a reset timeout period after VCC rises above the reset threshold, ensuring a proper system reset. This feature provides a critical safeguard for maintaining system integrity and preventing data corruption during power fluctuations.

The device also boasts an active-low, push-pull reset output, which provides a strong signal that can directly interface with a microprocessor's reset or chip-enable inputs. The push-pull configuration eliminates the need for external pull-up resistors, simplifying the design and reducing component count.

Furthermore, the MAX6443US29L is designed with the user's convenience in mind. It offers an immunity to short VCC transients, which enhances the robustness of the system it is protecting. The device also has a wide operating temperature range from -40°C to +125°C, making it suitable for use in a variety of environmental conditions.

In summary, the Maxim Integrated MAX6443US29L is a high-precision voltage detector that offers a reliable and efficient solution for monitoring supply voltages in µP systems and portable devices. Its low power consumption, compact design, and robust features make it an excellent choice for safeguarding electronic systems against the adverse effects of voltage dips and power instabilities.

You May Also Be Interested in

Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $9.6598
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $17.9545
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
Freescale Semiconductor - NXP
PLL-Tuned UHF and VHF Audio/Video High-Integration Modulator
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess