EN
  • EN
  • DE

AT49LV040-70TI

Part No AT49LV040-70TI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT PARALLEL 32TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-TSOP
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 32-TFSOP (0.724", 18.40mm Width)
Case / Package 32-TSOP
Family Name AT49LV040
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 156
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862170-AT49LV040-70TI
Ultra Librarian 3D Model Ultra Librarian AT49LV040-70TI CAD Model

Description

The AT49LV040-70TI is a high-performance 4-megabit Flash memory component produced by Microchip Technology, a leader in the semiconductor industry. This device is designed to offer a reliable and flexible storage solution for a wide range of applications, including embedded systems, telecommunications, and consumer electronics.

Key Features

  • Memory Capacity: The AT49LV040-70TI boasts a 4-megabit (512K x 8) memory capacity, providing ample space for firmware storage, code shadowing, and data logging.
  • Access Time: With an access time of 70 nanoseconds, it ensures quick data retrieval, which is critical for high-speed applications.
  • Low Voltage Operation: This device operates at a low voltage range, typically 3V, making it suitable for battery-powered devices where power consumption is a concern.
  • Interface: It features a simple yet efficient parallel interface for easy integration with a wide array of microprocessors and microcontrollers.
  • Programming: The AT49LV040-70TI supports both in-system programming (ISP) and conventional programming, offering versatility for different development and production workflows.
  • Temperature Range: It is designed to operate over an industrial temperature range, making it robust for demanding environments.
  • Packaging: The device comes in a 32-lead TSOP (Thin Small Outline Package), which is ideal for space-constrained applications.

Applications

The versatility of the AT49LV040-70TI makes it suitable for various applications, including:

  • Boot code storage in PCs and laptops
  • Firmware for networking equipment such as routers and switches
  • Code and data storage for consumer electronics
  • Industrial control systems
  • Automotive electronics

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability, and the AT49LV040-70TI is no exception. It is backed by rigorous testing and validation, and customers can expect comprehensive technical support and documentation to facilitate design-in and troubleshooting.

You May Also Be Interested in

Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $32.6415
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess