The NTA4153NT1G-001 is a cutting-edge MOSFET transistor developed by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance component is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and signal amplification across a variety of applications.
Key Features
- Type: P-Channel
- Configuration: Single
- Drain-Source Voltage (V<sub>DS): -20V
- Continuous Drain Current (I<sub>D): -3.7A
- Power Dissipation (P<sub>D): 1.25W
- R<sub>DS(on): 70 mOhms at V<sub>GS = -4.5V
- Gate-Source Voltage (V<sub>GS): ±8V
Applications
The NTA4153NT1G-001 is ideal for a wide range of applications that require efficient power control and switching. Its robustness and reliability make it suitable for:
- Power Management Circuits
- DC/DC Converters
- Load Switches
- Battery Management Systems
- Motor Control Modules
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products that exceed industry standards for performance and reliability. The NTA4153NT1G-001 MOSFET is manufactured using state-of-the-art technology and rigorous testing protocols to ensure it meets the highest quality benchmarks. Customers can trust this product for their critical design requirements.
Environmental and Regulatory Compliance
The NTA4153NT1G-001 adheres to stringent environmental standards, ensuring compliance with RoHS directives. ON Semiconductor is dedicated to providing environmentally friendly solutions that minimize ecological impact while delivering superior performance.
Ordering and Packaging Information
The NTA4153NT1G-001 is available in a compact SOT-223 package, offering a space-saving footprint for densely packed PCBs. For ordering information, pricing, and availability, please contact ON Semiconductor or an authorized distributor.