EN
  • EN
  • DE

AT27HC256R-12KM/883

Part No AT27HC256R-12KM/883
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1171195-AT27HC256R-12KM/883
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT27HC256R-12KM/883 CAD Model

Description

The AT27HC256R-12KM/883 is a high-performance, military-grade EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology. This device is part of the renowned AT27 series and is engineered to meet the stringent requirements of military and aerospace applications, ensuring reliability and durability in harsh environments.

Key Features

  • Capacity: The device offers a substantial memory capacity of 256 kilobits, allowing for the storage of large amounts of data.
  • Access Time: With an impressive access time of 120 ns (nanoseconds), the AT27HC256R-12KM/883 ensures fast data retrieval, contributing to the efficiency of the systems it's integrated with.
  • Temperature Range: It operates within a military temperature range, handling extreme conditions from -55°C to +125°C, making it suitable for use in environments where standard commercial-grade components would fail.
  • Package: The device is housed in a hermetically sealed ceramic package, which provides additional protection against environmental factors such as moisture, dust, and mechanical stress.
  • Power Supply: It operates on a single 5V power supply, which is typical for EPROM technologies, ensuring compatibility with a wide range of existing systems and simplifying power management.
  • Programming: The EPROM can be electrically erased and reprogrammed, allowing for data updates and flexibility in use. This feature is particularly valuable in applications where firmware modifications may be required post-deployment.

Applications

The AT27HC256R-12KM/883 is ideal for use in a variety of mission-critical applications where data integrity and component reliability are paramount. These include:

  • Avionics and aerospace systems
  • Military communication equipment
  • Weapon control systems
  • On-board data storage for satellites and space probes

In conclusion, the AT27HC256R-12KM/883 from Microchip Technology stands out as a robust, reliable memory solution for applications that cannot afford to compromise on performance or durability. Its combination of speed, capacity, and resilience make it a top choice for designers and engineers working within the most demanding sectors of the industry.

You May Also Be Interested in

Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Diodes Incorporated
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Allegro MicroSystems, LLC
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess