EN
  • EN
  • DE

AT28C010-20DM/883

Part No AT28C010-20DM/883
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 1MBIT PARALLEL 32CDIP / EEPROM Memory IC 1Mbit Parallel 200 ns 32-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Mfr Microchip Technology
Series -
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 200 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TC)
Mounting Type Through Hole
Package / Case 32-CDIP (0.600", 15.24mm)
Supplier Device Package 32-CDIP
Base Product Number AT28C010
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Standard Package 12 pcs
Win Source Part Number 1381463-AT28C010-20DM/883
Ultra Librarian 3D Model Ultra Librarian AT28C010-20DM/883 CAD Model

Description

Microchip Technology AT28C010-20DM/883

The AT28C010-20DM/883 from Microchip Technology is a high-performance, 1-megabit Parallel EEPROM that offers a reliable storage solution for a broad range of applications. This nonvolatile memory device provides a storage capacity of 128K x 8 bits and is designed to operate with a 5V power supply.

Featuring a fast access time of 200 ns, the AT28C010-20DM/883 is ideal for applications where quick data retrieval is essential. It is also well-suited for environments where power efficiency is a priority, as the device includes a standby mode that significantly reduces power consumption when the memory is not in active use.

One of the key benefits of the AT28C010-20DM/883 is its endurance and reliability. It is capable of withstanding up to 10,000 write cycles, ensuring data integrity over an extended period. Additionally, the data retention is rated for a minimum of 10 years, providing long-term data storage without the need for power.

The device is packaged in a robust 32-pin Ceramic Dual In-line Package (CDIP) that is MIL-STD-883 compliant, indicating its suitability for military and aerospace applications where components must meet stringent reliability standards. This package is also hermetically sealed, offering protection against harsh environmental conditions such as moisture and extreme temperatures.

For ease of integration, the AT28C010-20DM/883 supports a parallel interface, allowing for simple connectivity to microcontrollers, microprocessors, and other digital systems. It also incorporates additional features like hardware data protection and an optional software data protection mechanism to prevent inadvertent writes to the memory.

In summary, the AT28C010-20DM/883 from Microchip Technology is a robust, high-speed EEPROM that provides a dependable storage solution for mission-critical applications. Its durability, power efficiency, and protective features make it an excellent choice for designers looking for a memory component that delivers both performance and reliability.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess