EN
  • EN
  • DE

AT28C256-20FM/883-815

Part No AT28C256-20FM/883-815
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT PAR 28FLATPK  /  EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-FlatPack, Ceramic Bottom-Brazed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 200 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TC)
Mounting SMD (SMT)
Package / Case 28-CFlatPack
Supplier Device Package 28-FlatPack, Ceramic Bottom-Brazed
Base Product Number AT28C256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Standard Package 15
Win Source Part Number 1029517-AT28C256-20FM/883-815
Ultra Librarian 3D Model Ultra Librarian AT28C256-20FM/883-815 CAD Model

Description

Product Overview: AT28C256-20FM/883-815 from Microchip Technology

The AT28C256-20FM/883-815 is a high-performance, 256K (32K x 8) Parallel EEPROM designed and manufactured by Microchip Technology. This non-volatile memory module offers a fast access time of 200 ns, making it an excellent choice for applications requiring quick data retrieval.

Key Features

  • Capacity: The EEPROM provides a large storage capacity of 256 kilobits, organized as 32,768 words of 8 bits each, catering to substantial data storage requirements.
  • Speed: With an access time of 200 ns, it ensures rapid data access, which is crucial for high-speed computing and real-time applications.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, compatible with most 5V systems and ensuring easy integration into existing designs.
  • Temperature Range: The device is designed to function reliably across a wide military temperature range, making it suitable for use in harsh environments.
  • Endurance: The EEPROM boasts a high endurance with a minimum of 10,000 write cycles, ensuring a long operational lifespan.
  • Data Retention: It offers excellent data retention, with stored data remaining intact for a minimum of 10 years.
  • Packaging: The device comes in a hermetically sealed ceramic package, providing additional protection against environmental factors and enhancing its durability.

Applications

The AT28C256-20FM/883-815 is versatile and can be used in a wide array of applications, including:

  • Embedded systems requiring a robust non-volatile memory solution
  • Military and aerospace applications that demand high-reliability components
  • Industrial control systems where data integrity and retention are critical
  • Telecommunication infrastructure that relies on fast and reliable data storage

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The AT28C256-20FM/883-815 is no exception, as it is built to meet or exceed stringent industry standards. This ensures that customers receive a product that not only performs well but also stands the test of time in demanding situations.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess