EN
  • EN
  • DE

AT28C64X-25PI

Part No AT28C64X-25PI
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT 250NS 28DIP / EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Write Cycle Time - Word, Page 1ms
Access Time 250ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 768954-AT28C64X-25PI
Popularity Medium
Supply and Demand Status Limited
Family Name AT28C64
Introduction Date November 25, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT28C64X-25PI CAD Model

Description

Microchip Technology AT28C64X-25PI EEPROM

The AT28C64X-25PI is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit produced by Microchip Technology. This device is designed for applications requiring data storage that can be modified in the field, offering a flexible and reliable solution for a wide range of industries including telecommunications, automotive, industrial control systems, and consumer electronics.

The AT28C64X-25PI boasts a 64-kilobit memory capacity, allowing for the storage of 64K (8,192 x 8) bits of data. This memory is organized as 8,192 words of 8 bits each, providing ample space for firmware storage, configuration parameters, or any other data that needs to be preserved between power cycles.

This particular model, with a 25-nanosecond access time, is tailored for high-speed operation, enabling quick data retrieval and enhancing the performance of the overall system. The fast access time is particularly beneficial in applications where speed is critical, such as real-time computing environments.

The EEPROM is housed in a robust 28-pin plastic DIP (Dual In-line Package), making it suitable for through-hole mounting on printed circuit boards. The AT28C64X-25PI operates over an industrial temperature range, which ensures reliable performance even in extreme conditions.

Microchip's AT28C64X-25PI is designed with ease of use in mind, featuring a simple parallel interface for communication with microcontrollers or microprocessors. It requires a single 5V power supply for operation, which simplifies power management in embedded systems. Additionally, the EEPROM supports 100,000 write/erase cycles and has a data retention of 10 years, guaranteeing long-term reliability for applications that require frequent data updates.

The device also includes safety features such as hardware data protection during power-up, power-down sequences, and a software data protection scheme to prevent inadvertent writes, thus ensuring the integrity of the stored data.

Overall, the AT28C64X-25PI from Microchip Technology is a versatile and reliable EEPROM solution that offers a combination of speed, durability, and ease of integration, making it an excellent choice for designers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess