EN
  • EN
  • DE

AT29LV1024-15TI

Part No AT29LV1024-15TI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT 150NS 48TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (64K x 16)
Access Time 150ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 48-TSOP
Win Source Part Number 1019335-AT29LV1024-15TI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT29LV1024-15TI CAD Model

Description

The AT29LV1024-15TI is a high-performance, low-voltage 1-megabit Flash memory component designed and manufactured by Microchip Technology. This device provides a cost-effective and reliable solution for storing boot code, firmware updates, and application data in a wide range of embedded systems.

Key Features

  • Memory Capacity: 1 Megabit (128K x 8)
  • Access Time: 150 ns
  • Operating Voltage: 3.0V to 3.6V, making it suitable for low-power applications.
  • Temperature Range: Industrial (-40°C to +85°C), ensuring reliable operation under extreme conditions.
  • Package: 44-Lead TSOP (Type I) package, providing a compact footprint for space-constrained designs.
  • Endurance: High write endurance with a minimum of 10,000 write cycles per sector.
  • Data Retention: Offers data retention of at least 20 years, making it ideal for long-term applications.
  • Programming: Supports page mode and byte mode programming for flexible and efficient memory updates.
  • Security: Features hardware and software data protection schemes to prevent inadvertent writes and data corruption.

Applications

The AT29LV1024-15TI is versatile and can be used in a variety of applications, including but not limited to:

  • Embedded microcontroller systems
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems
  • Medical devices
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The AT29LV1024-15TI is manufactured to the highest standards, ensuring consistent performance and longevity in the field. With its robust design and comprehensive feature set, this Flash memory component is an excellent choice for designers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 512KBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.9794
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $5.3663
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
Lowest to $4.2519

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess