EN
  • EN
  • DE

AT29LV256-15TC

Part No AT29LV256-15TC
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 256KBIT PARALLEL 28TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 20ms
Access Time 150 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package 28-TSOP
Base Product Number AT29LV256
Standard Package 234 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565675-AT29LV256-15TC
Ultra Librarian 3D Model Ultra Librarian AT29LV256-15TC CAD Model

Description

The AT29LV256-15TC is a high-performance 256K (32K x 8) Flash memory component designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is tailored for a wide range of applications that require fast access times, low power consumption, and high endurance, making it an ideal choice for the automotive, industrial, and consumer electronics markets.

Key Features:

  • High-Speed Read Access: With a fast read access time of 150 nanoseconds, the AT29LV256-15TC allows for quick data retrieval, enhancing the performance of the system it is integrated into.
  • Low-Voltage Operation: This component operates at a voltage range of 3.0V to 3.6V, which is beneficial for battery-powered devices as it helps in extending battery life and reducing power consumption.
  • High Endurance: The device boasts an endurance of 10,000 write/erase cycles, ensuring reliability and longevity even under frequent data updating scenarios.
  • Flexible Sector Architecture: It features a 32K x 8 organization, which provides flexibility for data management and storage optimization.
  • JEDEC Standard Package: The AT29LV256-15TC is available in a 32-lead, 0.8 mm thin small outline plastic package (TSOP), which is widely accepted in the industry and ensures ease of PCB design and assembly.

Applications:

The AT29LV256-15TC is versatile and can be utilized in various applications, such as:

  • Embedded systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Portable devices
  • Medical equipment

Product Advantages:

The AT29LV256-15TC offers several advantages for designers and engineers. Its low-power operation makes it suitable for portable and power-sensitive applications. The fast access time enables quick boot and configuration times for devices, and the high endurance allows for a reliable storage solution that can withstand the rigors of frequent data updates. Moreover, the sector architecture provides a structured approach to data storage, which can be crucial for data integrity and recovery.

Overall, the AT29LV256-15TC from Microchip Technology is a robust, reliable, and versatile Flash memory component that meets the rigorous demands of modern electronic applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess