EN
  • EN
  • DE

AT40K40-2DQC

Part No AT40K40-2DQC
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 161 I/O 208QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series AT40K/KLV
Package Tray
Product Status Active
Programmable Not Verified
Number of Logic Elements/Cells 2304
Total RAM Bits 18432
Number of I/O 161
Number of Gates 50000
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C (TC)
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Base Product Number AT40K40
Standard Package 24 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 565736-AT40K40-2DQC
Ultra Librarian 3D Model Ultra Librarian AT40K40-2DQC CAD Model

Description

The AT40K40-2DQC is a high-performance Field-Programmable Gate Array (FPGA) from Microchip Technology, designed to deliver a versatile and efficient solution for a wide range of digital applications. This integrated circuit is part of the AT40K Series, which is known for its robust feature set and ability to provide cost-effective system-level integration.

Key Features:

  • Logic Capacity: The AT40K40-2DQC is equipped with a logic capacity of 40,000 gates, allowing designers to implement complex digital designs and algorithms with ease.
  • System Performance: With its high-speed logic and interconnects, this FPGA is optimized for system performance, enabling fast data processing and throughput for demanding applications.
  • Reprogrammability: As with all FPGAs, this device is reprogrammable, which means designers can update the logic configuration to adapt to new requirements or fix issues, even after the product has been deployed.
  • Power Efficiency: Microchip Technology's focus on power efficiency ensures that the AT40K40-2DQC operates with minimal power consumption, making it suitable for power-sensitive applications.
  • I/O Flexibility: The device boasts flexible I/O options, supporting a variety of interface standards which is critical for interfacing with other components in a system.

Applications:

The AT40K40-2DQC is ideal for a multitude of applications, including but not limited to, industrial control systems, automotive electronics, telecommunications infrastructure, and consumer electronics. Its ability to handle complex logic functions and provide high-speed interconnects makes it an excellent choice for designers looking to create advanced digital systems.

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the AT40K40-2DQC is no exception. It is designed to meet the stringent requirements of various industries, ensuring long-term performance and stability in a wide range of environmental conditions.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess