EN
  • EN
  • DE

AT45D041A-JC

Part No AT45D041A-JC
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 4MBIT SPI 15MHZ 32PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mbit
Memory Organization 264 Bytes x 2048 pages
Memory Interface SPI
Clock Frequency 15 MHz
Write Cycle Time - Word, Page 14ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT45D041
Standard Package 32 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565762-AT45D041A-JC
Ultra Librarian 3D Model Ultra Librarian AT45D041A-JC CAD Model

Description

The AT45D041A-JC from Microchip Technology is a high-performance 4-megabit Flash memory device designed to provide a flexible and efficient storage solution for a wide range of applications. This integrated circuit is part of the DataFlash® family, which is renowned for its reliability and ease of use in storing program code and data.

Key Features

  • Memory Capacity: The device offers a 4-megabit memory capacity, suitable for both code storage and data logging applications.
  • Serial Interface: It features a serial peripheral interface (SPI) that facilitates high-speed data transfer and simple connection to microcontrollers.
  • Flexible Page Sizes: Users can take advantage of its flexible page size options (256 bytes or 264 bytes per page) for efficient memory usage.
  • Low-power Consumption: Designed with power-sensitive applications in mind, the AT45D041A-JC ensures minimal power consumption in both active and standby modes.
  • High-speed Operation: The device supports rapid program and erase cycles, making it ideal for applications requiring frequent data updates.
  • Endurance: It provides a high cycle endurance, which guarantees a long operational lifespan even with extensive write/erase operations.

Applications

The AT45D041A-JC is versatile and can be used in a variety of sectors, including:

  • Digital Voice and Audio Storage
  • Image and Data Storage for Digital Cameras
  • Smart Cards
  • Portable and Handheld Devices
  • Industrial Control Systems
  • Internet of Things (IoT) Devices

Technical Specifications

The AT45D041A-JC operates within a voltage range of 2.7V to 3.6V and is available in a 32-lead PLCC (Plastic Leaded Chip Carrier) package. It also features built-in hardware data protection to prevent inadvertent write operations during power transitions.

Conclusion

With its robust design, comprehensive features, and reliable performance, the AT45D041A-JC from Microchip Technology stands out as an excellent choice for designers looking for a high-quality, non-volatile memory solution.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess