EN
  • EN
  • DE

24AA014H-I/MS

Part No 24AA014H-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K I2C™ Serial EEPROM with Half-Array Write-Protect
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Memory Interface I2C
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1123112-24AA014H-I/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name 24AA014H
Introduction Date September 09, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 24AA014H-I/MS CAD Model

Description

Product Overview

The 24AA014H-I/MS is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, renowned for its reliability and versatility in a wide range of data storage applications. This particular model is part of the serial I²C-compatible EEPROM family, which is designed for low-power and low-voltage operations.

Key Features

  • Memory Size: The device comes with a 1 Kbit (128 x 8) memory size, which is suitable for applications that require small amounts of data storage, such as calibration data, device configuration, and ID storage.
  • Interface Type: It features a serial I²C (2-wire) interface, which ensures a simple and efficient communication protocol for data transfer between the EEPROM and the microcontroller.
  • Operating Voltage: The 24AA014H-I/MS operates at a voltage range of 1.7V to 5.5V, making it ideal for battery-operated and portable devices.
  • Speed: It supports a clock frequency of 400 kHz (I²C Fast Mode), allowing for quick data access and programming.
  • Temperature Range: This device is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: The EEPROM is available in an 8-lead MSOP (Micro Small Outline Package) that is both space-efficient and suitable for automated assembly processes.
  • Write Protect: A write-protect feature is included to prevent inadvertent write operations to the memory array, which can be critical in maintaining data integrity.

Applications

The 24AA014H-I/MS EEPROM is commonly used in a variety of applications that require low-density data storage. These include:

  • Consumer electronics
  • Industrial and medical equipment
  • Automotive systems
  • Smart cards
  • Wireless products and IoT devices

Microchip Technology's 24AA014H-I/MS is a robust and reliable choice for designers and engineers looking to incorporate a small, non-volatile memory component into their electronic designs. Its combination of features makes it an excellent choice for ensuring data security and integrity in a compact form factor.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
NXP / Nexperia
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess