Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (528 Bytes x 8192 pages)
Max Frequency 40MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TC)
Mounting SMD (SMT)
Case / Package 24-CBGA
Win Source Part Number 1019506-AT45DB321C-CC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT45DB321C-CC CAD Model

Description

Microchip Technology AT45DB321C-CC Flash Memory

The AT45DB321C-CC from Microchip Technology is a high-performance 32-megabit DataFlash memory chip that offers a robust storage solution for a variety of applications. This compact, serial interface Flash memory is designed to provide rapid and reliable data storage and retrieval in systems where efficient space utilization is a priority.

Key Features:

  • Capacity: The device features 32-megabit (4 megabytes) of memory space, allowing for substantial data storage for firmware, parameters, or data logging.
  • Serial Interface: Utilizing the industry-standard SPI (Serial Peripheral Interface), the AT45DB321C-CC ensures easy integration into most microcontroller-based systems, providing a straightforward communication protocol.
  • Flexible Programming: The memory is organized into flexible pages and blocks, enabling efficient programming and erasure. This flexibility ensures optimal memory usage and management tailored to specific application needs.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this device offers low-power operation, which contributes to the overall energy efficiency of the end product.
  • High-Speed Operation: The AT45DB321C-CC supports rapid read and write operations, ensuring high-speed data access that is essential for real-time applications.
  • Security Features: The chip includes security features such as lockable regions and a unique device ID, providing additional protection for sensitive data.

Applications:

The AT45DB321C-CC is versatile and can be used in a wide range of applications, including:

  • Embedded systems
  • Internet of Things (IoT) devices
  • Data loggers
  • Portable electronic devices
  • Medical devices
  • Industrial control systems

With its combination of high-density storage, low power consumption, and high-speed operation, the Microchip Technology AT45DB321C-CC Flash Memory is an excellent choice for designers looking to enhance their products with reliable and efficient non-volatile memory.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 56FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 56-FBGA (9x7)
Lowest to $7.8559
ECAD model for S29PL032J55BFI073
Microchip Technology
IC FLASH 32MBIT SPI/QUAD 8SOIJ / FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 8-SOIJ
Lowest to $7.5151
ECAD model for SST26VF032BT-104V/SM
GigaDevice Semiconductor
128MBIT NOR FLASH /1.8V /WSON8 6 / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 7 ns 8-WSON (5x6)
Lowest to $1.7120
ECAD model for GD25LQ128EWIGR
Micron Technology Inc.
Need more? Email Us
ECAD model for M36L0T8060B3ZAQE
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $3.1023
ECAD model for W25Q32JVZPIM
Micron Technology Inc.
IC FLSH 1GBIT SPI 133MHZ 24TPBGA / FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133 MHz 24-T-PBGA (6x8)
Lowest to $142.1375
ECAD model for MT25QU01GBBB8E12-0AAT TR
Macronix
IC FLASH 32MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 32Mb (8M x 4) SPI - Quad I/O 133 MHz 8-SOP
Lowest to $1.4886
ECAD model for MX25L3233FM1I-08Q
Micron Technology Inc.
NOR Flash Parallel 3V/3.3V 4Mbit 512K/256K x 8bit/16bit 70ns 48-Pin TSOP T/R
Lowest to $3.0128
ECAD model for M29W400DB70N6F
Micron Technology Inc.
IC FLASH 128GBIT PAR 48TSOP I / FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 83 MHz 48-TSOP I
Lowest to $20.1077
ECAD model for MT29F128G08CFABBWP-12IT:B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention