EN
  • EN
  • DE

AT49F040A-70TU

Part No AT49F040A-70TU
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT PARALLEL 32TSOP  /  FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 40µs
Access Time 70 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number AT49F040
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Standard Package 156
Win Source Part Number 1001017-AT49F040A-70TU
Ultra Librarian 3D Model Ultra Librarian AT49F040A-70TU CAD Model

Description

The AT49F040A-70TU from Microchip Technology is a high-performance 4-megabit Flash memory component designed for use in a wide array of computing and electronic applications. This device offers a fast read access time of 70 nanoseconds, making it suitable for applications that require high-speed data retrieval. The Flash memory is organized as 512K x 8, providing ample storage for firmware, boot code, and data storage in embedded systems.

One of the key features of the AT49F040A-70TU is its 5-volt-only in-system programming (ISP) capability, which simplifies the integration process into the system design by eliminating the need for high-voltage programming equipment. This feature is particularly beneficial for product updates and field upgrades, as it allows for the reprogramming of the memory without removing it from the circuit.

The device supports sector erase functionality, enabling selective erasure of data without affecting the entire memory content. This is useful for applications that need to update certain blocks of data regularly while keeping the rest of the program intact. Each sector can be individually erased and reprogrammed, providing flexibility and control over the memory contents.

With its low power consumption and wide operating temperature range, the AT49F040A-70TU is an ideal choice for portable and industrial applications. The robustness of the device ensures reliable operation under various environmental conditions, making it a preferred choice for mission-critical applications.

Furthermore, the AT49F040A-70TU is offered in a 32-lead TSOP (Thin Small Outline Package) which is conducive to compact PCB layouts and space-constrained designs. This packaging makes it an excellent choice for applications where board space is at a premium.

In summary, the Microchip Technology AT49F040A-70TU Flash memory is a versatile, reliable, and efficient solution for storing and managing code and data in a wide range of applications. Its fast access time, ease of integration, sector erase capability, and compact form factor make it an attractive option for designers and engineers looking to optimize their systems for performance and space.

You May Also Be Interested in

Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.4984
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess