EN
  • EN
  • DE

AT49F2048A-70RI

Part No AT49F2048A-70RI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 2MBIT PARALLEL 44SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mbit
Memory Organization 256K x 8, 128K x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 50µs
Access Time 70 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 44-SOIC (0.525", 13.34mm Width)
Supplier Device Package 44-SOIC
Base Product Number AT49F2048
Standard Package 23 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565951-AT49F2048A-70RI
Ultra Librarian 3D Model Ultra Librarian AT49F2048A-70RI CAD Model

Description

Microchip Technology AT49F2048A-70RI Flash Memory

The AT49F2048A-70RI is a high-performance 2-megabit Flash memory device from Microchip Technology, designed to offer a reliable and efficient storage solution for a broad range of applications. This integrated circuit features a 70 ns access time, making it suitable for systems that require fast read operations, and it operates within the industrial temperature range, ensuring stability and functionality under extreme conditions.

Constructed with a 5-volt-only in-system programmable silicon gate CMOS technology, the AT49F2048A-70RI offers excellent endurance and data retention characteristics. Its 2-megabit storage capacity is organized as 256K bytes of 8 bits each, providing ample space for firmware storage, boot code, or other critical data that needs to be preserved across power cycles.

One of the key attributes of this device is its versatility. It supports sector erase and program operations, allowing for flexible data management. The memory is divided into sectors that can be individually erased and written to, thereby minimizing the time required for data updates. Additionally, the chip features a JEDEC standard pinout, which ensures compatibility with many existing system designs.

Here are some of the notable features of the AT49F2048A-70RI:

  • 2-megabit (256K x 8) Flash memory
  • 70 ns access time
  • 5-volt-only in-system programmable
  • Industrial temperature range (-40°C to +85°C)
  • Sector erase architecture
  • JEDEC standard pinout
  • Low power consumption
  • Data Polling and Toggle Bit feature for end-of-write detection

The AT49F2048A-70RI is ideal for embedded systems, telecommunications, automotive industries, and any other sector that demands reliable and enduring non-volatile memory. With its robust design and advanced features, this Flash memory component from Microchip Technology stands out as a superior choice for designers looking to enhance their system's storage capabilities.

Whether you are developing a sophisticated industrial control system, a critical medical device, or a consumer electronics product, the AT49F2048A-70RI provides the performance, reliability, and flexibility needed to meet your design requirements.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess