Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 32Mb (4M x 8, 2M x 16) Parallel 110 ns 48-TSOP
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 48-TFSOP (0.724", 18.40mm Width)
Case / Package 48-TSOP
Family Name AT49LV321
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862172-AT49LV321T-11TI
Ultra Librarian 3D Model Ultra Librarian AT49LV321T-11TI CAD Model

Description

Microchip Technology's AT49LV321T-11TI Flash Memory

The AT49LV321T-11TI is a high-performance 32-megabit Flash memory device from Microchip Technology, designed to provide a reliable storage solution for a wide range of applications. This device is a part of Microchip's renowned non-volatile memory product lineup and offers an ideal balance between density, performance, and cost-effectiveness.

Featuring a 32-bit data bus, the AT49LV321T-11TI operates at a voltage range of 2.7V to 3.6V, making it suitable for low-power applications. It is characterized by its fast read access time of 110 ns, which ensures quick data retrieval, enhancing the performance of the system it is integrated into. The device is organized as 4,194,304 words of 8 bits each or 2,097,152 words of 16 bits each, providing flexibility in how data is stored and accessed.

One of the key advantages of the AT49LV321T-11TI is its sector erase architecture, which allows for 8 KB, 32 KB, and 64 KB sectors to be erased independently, enabling efficient memory management and minimizing downtime during the update process. The device supports a variety of read and write operations, including byte and word programming, making it versatile for different programming scenarios.

The AT49LV321T-11TI is designed with industry-standard packaging, the 48-lead TSOP (Type I), which ensures compatibility with a wide range of PCB layouts and designs. Its extended operating temperature range of -40°C to +85°C makes it reliable in extreme environments, suitable for industrial, automotive, and other demanding applications.

For added reliability, the device features a hardware data protection scheme, which includes a write protect pin and software command sequence to prevent inadvertent writes. This ensures data integrity in critical applications where data must not be compromised.

Overall, the AT49LV321T-11TI from Microchip Technology is a robust and versatile Flash memory solution that provides designers with a high-density, low-power, and cost-effective option for their storage needs. Whether it is for embedded systems, telecommunications, or automotive electronics, the AT49LV321T-11TI offers the quality and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
ECAD model for S29GL512N10FFAR20
Kingston
256GB microSDXC(TF) Canvas Select Plus UHS-I C10 U1 V10 A1
Need more? Email Us
ECAD model for SDCS3/256GB
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
ECAD model for GD25Q16CWIGR
Samsung
128GB microSDXC(TF) EVO Plus
Need more? Email Us
ECAD model for MB-MC128SA/APC
Micron Technology Inc.
NOR Flash Parallel 5V 8M-bit 1M x 8/512K x 16 55ns Automotive 44-Pin SO W T/R
Need more? Email Us
ECAD model for M29F800FT5AM6F2
Micron Technology Inc.
Combo Mem 16Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
ECAD model for PF38F4050M0Y0QFA
Samsung
64GB microSDXC(TF) EVO Plus C10 UHS-I U3 w/Adapter
Need more? Email Us
ECAD model for MB-MC64SA/CN
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.5582
ECAD model for GD25WD20CTIGR
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
ECAD model for GD25Q64CQIGR

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention