Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Sharp Microelectronics
Part Status Obsolete(EOL)
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 50mA
Wavelength 950nm
Voltage - Forward (Vf) (Typ) 1.2V
Viewing Angle 180°
Orientation Side View
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Style Through Hole
Package Radial
Win Source Part Number 1177208-GL4100
Manufacturer Homepage sharp-world.com/
Family Name GL4100
Introduction Date February 24, 1997
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GL4100 CAD Model

Description

This component is currently in a supply and demand balance.

  • Type: Infrared (IR)
  • Mounting: Through the hole
  • Viewing Angle: 180 degrees
  • Wavelength: 950nm
  • Application: Optoelectronics

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q62703Q3192
Vishay
EMITTER UV 405NM 30MA PLCC
Lowest to $0.6742
ECAD model for VLMU3100-GS08
Lite-On Inc.
EMITTER IR 875NM 100MA RADIAL / Infrared (IR) Emitter 875nm 1.5V 100mA 1mW/sr @ 50mA 110° Radial
Need more? Email Us
ECAD model for HSDL-4400#1L1
Fairchild/ON Semiconductor
EMITTER IR 940NM 100MA RADIAL
Need more? Email Us
ECAD model for QED233
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q62703Q5146
Stanley Electric Co
LED IR SMD / Infrared (IR) Emitter 950nm (920nm ~ 980nm) 1.35V 120mA 22.5mW/sr @ 50mA 30° 2-SMD, No Lead
Need more? Email Us
ECAD model for JFN1105H-TR
Lumex Opto/Components Inc.
EMITTER IR 940NM 60MA SMD / Infrared Emitter 940nm 30mW/sr Circular Top Mount 2-Pin
Need more? Email Us
ECAD model for OED-EL-23G
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q65110A7368
Vishay
EMITTER IR 850NM 100MA T 1 3/4 / Infrared (IR) Emitter 850nm 1.65V 100mA 300mW/sr @ 100mA 6° T 1 3/4
Lowest to $3.9382
ECAD model for VSLY5850

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention