EN
  • EN
  • DE

AT89C51RB2T-RLRUL

Part No AT89C51RB2T-RLRUL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44VQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204189-AT89C51RB2T-RLRUL
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series 89C
Product Status Active
Core Processor 80C51
Core Size 8-Bit
Speed 40MHz
Connectivity SPI, UART/USART
Peripherals POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian AT89C51RB2T-RLRUL CAD Model

Description

Microchip Technology AT89C51RB2T-RLRUL Microcontroller

The AT89C51RB2T-RLRUL is a high-performance microcontroller from Microchip Technology, designed to offer a versatile and efficient solution for embedded systems. This microcontroller is based on the powerful 80C51 architecture and is an ideal choice for a wide range of applications, including industrial control, consumer electronics, and automation systems.

With its robust set of features, the AT89C51RB2T-RLRUL provides developers with the flexibility to tackle complex tasks. The device comes with 32KB of flash memory, allowing ample space for application code storage. This flash memory is also in-system programmable (ISP), which means that updates to the firmware can be done with ease, without the need for additional external programming devices.

The microcontroller operates at a voltage range of 2.7V to 5.5V, making it suitable for low-power applications. It also supports a wide frequency range up to 60 MHz, ensuring that tasks are processed quickly and efficiently. The AT89C51RB2T-RLRUL is equipped with 1KB of RAM, providing sufficient temporary data storage for most applications.

Other notable features of this microcontroller include three 16-bit timers/counters, a full-duplex serial port, and a versatile interrupt system with a high level of configurability. It also offers a watchdog timer to ensure system stability and reliability. The device supports multiple power-saving modes, which are essential for battery-operated devices where power conservation is critical.

The AT89C51RB2T-RLRUL comes in a 44-pin TQFP (Thin Quad Flat Package) which is suitable for space-constrained applications. Its lead-free package is RoHS compliant, ensuring that it meets current environmental standards for electronic components.

In summary, the AT89C51RB2T-RLRUL microcontroller from Microchip Technology is a feature-rich, cost-effective solution for a multitude of embedded system applications. Its combination of high performance, extensive memory, and low-power operation makes it a smart choice for developers looking to create advanced and reliable products.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess