EN
  • EN
  • DE

AT89LP214-20PU

Part No AT89LP214-20PU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89LP
Package Bulk
Product Status Active
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 20MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.4V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number AT89LP214
Standard Package 149 pcs
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566139-AT89LP214-20PU
Ultra Librarian 3D Model Ultra Librarian AT89LP214-20PU CAD Model

Description

Microchip Technology AT89LP214-20PU Microcontroller

The AT89LP214-20PU is a high-performance, low-power microcontroller from Microchip Technology, designed to offer a versatile and efficient solution for embedded system applications. This 8-bit MCU is based on the industry-standard MCS-51 instruction set and is an ideal choice for a wide range of applications, including industrial control, consumer electronics, and automation systems.

Key Features:

  • CPU Speed: Operating at up to 20MHz, the AT89LP214-20PU provides robust processing capabilities for time-sensitive tasks.
  • Program Memory: It comes with 2KB of Flash memory, allowing for the storage of complex programs and routines.
  • RAM: With 128 bytes of RAM, it provides sufficient space for data manipulation and temporary storage during operation.
  • I/O Pins: The device features 15 general-purpose I/O pins, which can be configured for various input/output tasks, enhancing its versatility in interfacing with other components and peripherals.
  • Power Efficiency: The microcontroller is designed for low-power consumption, making it an excellent choice for battery-powered and portable applications.
  • Operating Voltage: It operates within a range of 2.7V to 5.5V, accommodating a variety of power supply configurations.
  • Temperature Range: The AT89LP214-20PU is robust and reliable, with an operational temperature range from -40°C to +85°C, ensuring stability across diverse environmental conditions.
  • Packaging: Housed in a 20-pin PDIP (Plastic Dual In-line Package), it is suitable for through-hole mounting, which simplifies prototyping and production processes.
  • In-System Programming: The microcontroller supports in-system programming via an SPI interface, enabling updates and reprogramming without removing the chip from its application.

Applications:

The AT89LP214-20PU's combination of performance, power efficiency, and I/O capabilities make it an excellent choice for a variety of applications, including but not limited to:

  • Automated meter reading
  • Consumer electronics
  • Industrial control systems
  • Smart home devices
  • Security systems

In conclusion, the AT89LP214-20PU from Microchip Technology is a versatile and efficient microcontroller that offers the balance of performance and power consumption, ideal for designers looking to optimize their embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1552 $64.6560
70+ $1.7695 $123.8650
105+ $1.7140 $179.9700
140+ $1.6586 $232.2040
185+ $1.6031 $296.5735
245+ $1.4368 $352.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess