EN
  • EN
  • DE

AT89LS8252-12PC

Part No AT89LS8252-12PC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 40DIP  /  8051 series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 40-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series 89LS
Package Tube
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals POR, WDT
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 256 x 8
Supply Voltage - Operating 2.7V ~ 6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number AT89LS8252
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names AT89LS825212PC
Standard Package 9
Win Source Part Number 1027646-AT89LS8252-12PC
Ultra Librarian 3D Model Ultra Librarian AT89LS8252-12PC CAD Model

Description

Microchip Technology AT89LS8252-12PC

The AT89LS8252-12PC is a high-performance microcontroller from Microchip Technology, designed to offer an optimal solution for embedded systems that require low power consumption, high integration, and versatile interfacing capabilities. This 8-bit microcontroller is based on the industry-standard 8051 architecture, making it compatible with a wide range of existing software and development tools.

Key Features:

  • Advanced 8051 Architecture: The AT89LS8252-12PC is built on a powerful 8051 core, providing a robust platform for applications that require established architecture with proven capabilities.
  • Integrated 2K EEPROM: This microcontroller comes with 2KB of on-chip EEPROM, allowing for easy data storage without the need for additional memory components.
  • High-Speed Operation: With a 12MHz clock frequency, the AT89LS8252-12PC is capable of executing instructions quickly, leading to improved overall performance of the embedded system.
  • Low Power Consumption: Designed for power-sensitive applications, the device features power management modes to minimize power consumption during idle periods.
  • Flexible I/O Options: A variety of input/output options are available, enabling the microcontroller to interface with a broad range of peripheral devices.
  • Serial Communication: The inclusion of a full-duplex UART serial channel allows for easy serial communication, which is essential for networking microcontroller-based systems.

Applications:

The AT89LS8252-12PC is ideal for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Automotive systems
  • Consumer electronics
  • Telecommunication systems

With its combination of performance, integration, and versatility, the Microchip Technology AT89LS8252-12PC microcontroller is a reliable choice for designers looking to develop sophisticated and efficient embedded systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess