EN
  • EN
  • DE

AT90LS2343-4PI

Part No AT90LS2343-4PI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 8-PDIP
Manufacturer Microchip Technology
Series AVR® 90LS
Package Tube
Part Status Obsolete
Core Processor AVR
Core Size 8-Bit
Speed 4MHz
Connectivity SPI
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 5
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 2.7V ~ 6V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name AT90LS2343
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912000-AT90LS2343-4PI
Ultra Librarian 3D Model Ultra Librarian AT90LS2343-4PI CAD Model

Description

Microchip Technology's AT90LS2343-4PI Microcontroller

The AT90LS2343-4PI is a high-performance, low-power AVR 8-bit microcontroller produced by Microchip Technology, renowned for its robust design and versatile features. This microcontroller is an ideal choice for a wide range of applications, from industrial control systems to consumer electronics, due to its exceptional reliability and programmability.

At the heart of the AT90LS2343-4PI lies a powerful RISC architecture that enables the microcontroller to execute most instructions in a single clock cycle. This capability allows for an impressive processing speed of up to 4 MIPS (Million Instructions Per Second) at 4 MHz, ensuring swift and efficient operation for time-sensitive tasks. The device operates within a voltage range of 2.7V to 6V, providing flexibility for various power supply designs and ensuring compatibility with both battery-powered and mains-connected applications.

The AT90LS2343-4PI comes equipped with 2KB of in-system programmable Flash memory, allowing for the storage of large application programs and code. Additionally, it features 128B EEPROM and 128B internal SRAM, offering ample space for data storage and manipulation. The microcontroller supports a variety of interfaces, including SPI (Serial Peripheral Interface) and UART for serial communication, making it easy to integrate into systems that require data exchange with peripherals or other microcontrollers.

With 15 general-purpose I/O lines, designers have the flexibility to connect a range of external devices, sensors, and actuators, making the AT90LS2343-4PI highly adaptable to the specific needs of their projects. Furthermore, the microcontroller includes a 10-bit analog-to-digital converter (ADC) with six multiplexed channels, enabling the direct interfacing with analog sensors and the conversion of analog signals to digital data for processing.

For safety-critical applications, the AT90LS2343-4PI offers features like Power-on Reset and programmable Watchdog Timer, which help to maintain system stability and prevent malfunction. The device is packaged in a 20-pin PDIP (Plastic Dual In-line Package), ensuring easy handling and soldering onto a variety of PCB (Printed Circuit Board) designs.

Overall, the AT90LS2343-4PI from Microchip Technology stands out as a versatile and reliable microcontroller that can meet the demands of a wide array of embedded system applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess