EN
  • EN
  • DE

AT90PWM81-16MN

Part No AT90PWM81-16MN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 20
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 11x10b; D/A 1x10b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1019792-AT90PWM81-16MN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT90PWM81-16MN CAD Model

Description

Microchip Technology's AT90PWM81-16MN Microcontroller

The AT90PWM81-16MN is a high-performance, low-power AVR® 8-bit microcontroller from Microchip Technology, renowned for its versatility and efficiency in power management applications. This microcontroller is designed to offer a perfect mix of power efficiency and processing capability, making it an ideal choice for a wide range of applications, particularly in the field of motor control, lighting, power supply, and battery management.

At the heart of the AT90PWM81-16MN lies a powerful AVR processor that executes instructions at speeds up to 16 MIPS (million instructions per second) at a clock frequency of 16MHz. This ensures that the device can handle complex tasks with ease while maintaining a high level of energy efficiency. The microcontroller comes in a compact 32-lead QFN package, which is perfect for space-constrained applications.

One of the standout features of the AT90PWM81-16MN is its advanced PWM (Pulse Width Modulation) capabilities. With dedicated PWM channels, this microcontroller can precisely control the power delivered to various electronic components, such as motors and LEDs, enabling fine-tuned control over their operation. This is particularly useful in applications requiring dimming, speed control, or power regulation.

Furthermore, the AT90PWM81-16MN is equipped with a host of other features that make it a highly flexible and functional choice for designers. It includes an 8KB of in-system programmable flash, 512 Bytes EEPROM, and 512 Bytes SRAM, allowing for ample storage for code and data. The device also supports a wide range of peripherals such as an 8-channel, 10-bit A/D converter, a byte-oriented Two-wire Serial Interface, a programmable watchdog timer with an internal oscillator, and six software-selectable power-saving modes, which are instrumental in reducing power consumption during idle periods.

The integration of safety features such as on-chip Analog Comparator and Brown-out Detection ensures that the AT90PWM81-16MN can operate reliably under varying conditions, safeguarding your application against unexpected voltage drops or other electrical anomalies.

With its robust architecture, comprehensive feature set, and power efficiency, the AT90PWM81-16MN from Microchip Technology stands out as a superior microcontroller solution for developers looking to optimize their power-sensitive applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2072 $66.2160
65+ $1.8110 $117.7150
100+ $1.7544 $175.4400
140+ $1.6979 $237.7060
180+ $1.6413 $295.4340
240+ $1.4715 $353.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess