EN
  • EN
  • DE

MC908QC16MDRE

Part No MC908QC16MDRE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 16KB Flash 3.3V/5.5V Automotive 28-Pin TSSOP Rail / IC MCU 8BIT 16KB FLASH 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 788069-MC908QC16MDRE
Popularity Medium
Supply and Demand Status Limited
Family Name MC908QC16
Introduction Date November 04, 2006
ECCN 3A991.a.2
Country of Origin Japan, United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC908QC16MDRE CAD Model

Description

The NXP MC908QC16MDRE is a robust and versatile 8-bit microcontroller designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. This microcontroller is part of the MC9S08 family, which is well-known for its high integration, exceptional performance, and low power consumption.

Key Features

  • Core: The device features a HC08 core, which is a high-performance CPU that operates at a maximum frequency of 8 MHz, ensuring quick and efficient processing capabilities.
  • Memory: It comes with 16KB of on-chip flash memory, which provides ample space for application code, and 512 Bytes of RAM for temporary data storage during operation.
  • I/O Pins: The MC908QC16MDRE offers 24 general-purpose input/output (GPIO) pins, which provide flexibility in interfacing with various peripherals and external devices.
  • Timers: Integrated into the microcontroller are multiple timers, including an 8-channel, 16-bit timer module (TIM) that can be used for precise event counting and time measurement.
  • ADC: An onboard 10-bit analog-to-digital converter (ADC) with multiple channels enables the microcontroller to convert analog signals into digital data, useful in sensor interfacing and data acquisition tasks.
  • Voltage Range: The device operates within a voltage range of 2.7V to 5.5V, offering flexibility for various power supply configurations.
  • Package: It is available in a 28-SOIC package, which is suitable for surface-mount technology and ideal for compact circuit designs.

Applications

The MC908QC16MDRE microcontroller is adept at handling complex tasks in a variety of applications. It is particularly suited for automotive control systems, such as body electronics, sensor management, and engine control units. In the industrial domain, it can be used for process control, automation, and robotic systems, where reliability and precision are paramount.

With its rich set of features and capabilities, the NXP MC908QC16MDRE microcontroller is a powerful solution for designers seeking a balance between performance and cost-effectiveness, without compromising on quality or functionality.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5602 $61.1622
26+ $4.5623 $118.6198
40+ $4.4202 $176.8080
55+ $4.2770 $235.2350
70+ $4.1349 $289.4430
94+ $3.7064 $348.4016
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess