EN
  • EN
  • DE

A3PN030-ZQNG48

Part No A3PN030-ZQNG48
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 34 I/O 48QFN  /  series Field Programmable Gate Array (FPGA) IC 34 48-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3 nano
Package Tray
Number of I/O 34
Number of Gates 30000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -20°C ~ 85°C (TJ)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (6x6)
Base Product Number A3PN030
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 260
Win Source Part Number 1174245-A3PN030-ZQNG48
Ultra Librarian 3D Model Ultra Librarian A3PN030-ZQNG48 CAD Model

Description

Microchip Technology A3PN030-ZQNG48 Product Overview

The A3PN030-ZQNG48 is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular component is part of the ProASIC3 series, which is known for its low power, high-performance Field-Programmable Gate Arrays (FPGAs). The A3PN030-ZQNG48 is designed to meet the needs of a wide range of applications, including but not limited to, automotive, industrial, and consumer electronics.

At the heart of the A3PN030-ZQNG48 is a versatile and efficient FPGA core, which allows for rapid prototyping and production deployment without the need for expensive and time-consuming ASIC development. This FPGA is equipped with 30,000 system gates that provide ample logic for complex designs. The device operates at a low power supply voltage, making it an ideal solution for power-sensitive applications.

The A3PN030-ZQNG48 comes in a compact 48-pin QFN (Quad-Flat No-leads) package, which is suitable for space-constrained applications. The small footprint of the package does not compromise its performance and functionality, ensuring that designers can incorporate it into their systems without having to worry about space limitations.

One of the key features of the A3PN030-ZQNG48 is its support for in-system programmability. This allows designers to update the FPGA firmware in the field, providing a high level of flexibility and adaptability to changing requirements or standards. Additionally, the device includes non-volatile memory, ensuring that the configuration is retained even when the power is turned off.

The A3PN030-ZQNG48 also boasts robust security features, including a unique device ID and a secure flash key that can be used to protect intellectual property and prevent unauthorized access or copying of the FPGA configuration.

In summary, the A3PN030-ZQNG48 from Microchip Technology offers a balance of performance, power efficiency, and compact size, making it an excellent choice for designers looking to leverage the advantages of FPGAs in their next project.

You May Also Be Interested in

Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess