EN
  • EN
  • DE
  • IT

AT90PWM81OS-B16SNR

Part No AT90PWM81OS-B16SNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description SOOSRAMREV E T&R / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number AT90PWM81
Standard Package 1,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 744448-AT90PWM81OS-B16SNR
Ultra Librarian 3D Model Ultra Librarian AT90PWM81OS-B16SNR CAD Model

Description

The AT90PWM81OS-B16SNR is a high-performance, low-power AVR 8-bit microcontroller from the renowned manufacturer Microchip Technology. This advanced chip is designed to offer an optimal solution for a wide range of applications, particularly those requiring precise pulse-width modulation (PWM) control, such as motor control, LED lighting, and power management systems.

Key Features:

  • Advanced RISC Architecture: The AT90PWM81OS-B16SNR is built on a powerful Reduced Instruction Set Computing (RISC) architecture that enables fast and efficient processing, with most instructions executed in a single clock cycle.
  • High Precision PWM: With its specialized PWM capabilities, this microcontroller can manage complex tasks, such as controlling the speed and position of motors or adjusting the brightness of LEDs with high resolution and accuracy.
  • On-chip Analog Comparator: The integrated analog comparator allows for direct measurement and comparison of voltages, which can be critical for real-time system monitoring and control.
  • In-System Programmable Flash: The 8KB of in-system programmable flash memory provides ample space for application code and is designed for thousands of write/erase cycles, ensuring long-term reliability and flexibility in firmware updates.
  • Power Efficiency: Designed for power-sensitive applications, this microcontroller features multiple power-saving modes, including Idle and Power-down modes, which significantly reduce power consumption when the device is not in active use.
  • Robust I/O Capabilities: With a variety of input/output options, including general-purpose I/O pins, this microcontroller offers versatile interfacing with external devices, sensors, and actuators.

Applications:

The AT90PWM81OS-B16SNR is suitable for an array of applications, from industrial and automotive systems to consumer electronics and IoT devices. Its robust design and feature set make it an excellent choice for designers looking for a reliable and flexible microcontroller to power their innovative projects.

With Microchip's commitment to quality and long-term availability, the AT90PWM81OS-B16SNR is not just a component but a dependable partner for your electronic designs.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess