EN
  • EN
  • DE

AT91CAP7A-STK

Part No AT91CAP7A-STK
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description AT91CAP7 EVAL BRD / AT91CAP7 CAP™ ARM7 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series CAP™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM7
Utilized IC / Part AT91CAP7
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8471.41.0150
Win Source Part Number 1342630-AT91CAP7A-STK
Ultra Librarian 3D Model Ultra Librarian AT91CAP7A-STK CAD Model

Description

Microchip Technology AT91CAP7A-STK Starter Kit

The AT91CAP7A-STK from Microchip Technology is a comprehensive starter kit designed to accelerate the development of embedded systems using the AT91CAP7A microcontroller. This kit is an ideal platform for engineers and developers seeking to explore the capabilities of the CAP7A series and to swiftly prototype their applications.

Key Features:

  • High-Performance MCU: At the heart of the kit is the AT91CAP7A microcontroller, which boasts a high-performance 32-bit ARM7TDMI RISC processor. This ensures efficient handling of complex tasks and applications.
  • Robust Development Environment: The kit is supported by a suite of development tools including software libraries, a GNU-based software development environment, and examples to jumpstart the development process.
  • Flexible Memory Options: With a range of memory interfaces, the AT91CAP7A-STK allows for the integration of various memory types, including SDRAM and Flash, providing flexibility in storage solutions.
  • Connectivity and Expansion: It includes a variety of connectivity options such as USB, Ethernet, and serial interfaces, enabling the kit to interface with a wide array of peripherals and networks.
  • On-Board Debugging: The starter kit features an integrated JTAG port for on-board debugging, simplifying the process of troubleshooting and streamlining the development cycle.
  • Comprehensive Documentation: The kit comes with detailed documentation, which covers the technical specifications of the CAP7A microcontroller, hardware schematics of the starter kit, and user guides to assist in the development process.

Whether it's for industrial control, consumer electronics, or IoT applications, the AT91CAP7A-STK provides a solid foundation for developers to create innovative and powerful embedded systems. Its ease of use and extensive support make it an excellent choice for both experienced professionals and those new to microcontroller-based design.

Package Contents:

The starter kit package includes the AT91CAP7A-STK board, power supply, necessary cables, and a CD containing software tools and documentation. This ensures that developers have everything they need to begin their journey with the AT91CAP7A microcontroller.

You May Also Be Interested in

Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess