EN
  • EN
  • DE

AT93C56A-SQ27U5

Part No AT93C56A-SQ27U5
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 2KBIT 3-WIRE 8TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8, 128 x 16
Memory Interface 3-Wire Serial
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 10ms
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 93C56A
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 862216-AT93C56A-SQ27U5
Ultra Librarian 3D Model Ultra Librarian AT93C56A-SQ27U5 CAD Model

Description

Product Overview: AT93C56A-SQ27U5

The AT93C56A-SQ27U5 is a high-performance, serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from Microchip Technology, designed for data storage and retrieval in a wide range of electronic applications. This EEPROM device offers a storage capacity of 2K-bits (256 x 8 or 128 x 16) and operates on a standard 2.5V to 5.5V power supply, making it versatile for both low-power and standard operations.

Key Features:

  • Serial Interface: The device supports SPI (Serial Peripheral Interface) modes (0,0 and 1,1) for flexible communication with microcontrollers and other digital systems.
  • Low-power Consumption: Designed for power-sensitive applications, the AT93C56A-SQ27U5 offers a low-power standby mode, ensuring minimal power drain when not actively in use.
  • Write Protect: It features a write-protect pin that provides hardware data protection to prevent accidental overwrites or erasures.
  • Self-timed Erase and Write Cycles: Automatic erase-before-write cycles simplify software design and ensure data integrity during updates.
  • Endurance: The EEPROM is rated for a minimum of 1 million write cycles, ensuring long-term reliability for applications that require frequent data updates.
  • Data Retention: Data retention is guaranteed for a minimum of 100 years, providing a stable and durable non-volatile storage solution.

Applications:

The AT93C56A-SQ27U5 is ideal for a variety of applications that require reliable and flexible non-volatile memory storage. Common uses include:

  • Configuration settings for consumer electronics
  • Calibration data storage for sensors and instruments
  • Device identity and serial number storage in networking hardware
  • Automotive systems requiring non-volatile memory
  • Industrial control systems

Package and Availability:

The AT93C56A-SQ27U5 is available in a compact 8-lead SOIC (Small Outline Integrated Circuit) package, providing a space-saving solution for PCBs (Printed Circuit Boards). Its industry-standard packaging ensures compatibility with most automated assembly processes and equipment.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6089 $59.4801
22+ $5.4227 $119.2994
33+ $5.2529 $173.3457
46+ $5.0843 $233.8778
59+ $4.9145 $289.9555
79+ $4.4063 $348.0977
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess