EN
  • EN
  • DE

ATA663254-GBQW

Part No ATA663254-GBQW
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC LIN SYSTEM BASIS CHIP 8VDFN / LIN System Basis Chip 8-VDFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type LIN System Basis Chip
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-VDFN (3x3)
Base Product Number ATA663254
Standard Package 6,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 801943-ATA663254-GBQW
Ultra Librarian 3D Model Ultra Librarian ATA663254-GBQW CAD Model

Description

Microchip Technology - ATA663254-GBQW

The ATA663254-GBQW is a state-of-the-art CAN (Controller Area Network) transceiver from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This innovative product is designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. It is well-suited for automotive and industrial applications that require high-speed data communication with minimal electromagnetic emissions.

Built with robustness in mind, the ATA663254-GBQW offers excellent EMC (Electromagnetic Compatibility) performance, ensuring reliable operation in electrically noisy environments. It is compliant with the ISO 11898-2:2016 standard and capable of supporting CAN FD (Flexible Data-rate) for up to 5 Mbps, making it ideal for modern high-speed CAN networks.

The device features a wide operating voltage range from 4.5V to 28V, which allows for flexible usage in various system designs. Additionally, it includes features such as a battery supply pin for direct connection to the battery (permanent battery connection), and a digital Tx input pin that enables the transceiver to transmit data onto the CAN bus. This input pin is compatible with 3.3V and 5V microcontrollers, offering versatility in MCU selection.

With its integrated protection against high-voltage transients, the ATA663254-GBQW is engineered to withstand the harsh conditions often encountered in automotive environments. It also includes features such as thermal protection, an undervoltage detection system, and a fail-safe mode to ensure the highest level of reliability.

The transceiver's small footprint and leadless package design (VQFN) make it an excellent choice for space-constrained applications. Its power-saving capabilities, including a low-power standby mode with bus wake-up capability, contribute to energy-efficient designs, making it an eco-friendly solution.

In summary, the Microchip Technology ATA663254-GBQW transceiver is a high-performance, feature-rich solution for your data communication needs in demanding applications where reliability and efficiency are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Need more? Email Us
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $9.6598
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
ABLIC U.S.A. Inc.
HIGH-VOLTAGE ANALOG SWITCHES
Lowest to $52.3881
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Freescale Semiconductor - NXP
PLL-Tuned UHF and VHF Audio/Video High-Integration Modulator
Need more? Email Us
Freescale Semiconductor - NXP
IC MODULATOR AUD/VID U/V 20-QFN
Lowest to $1.9693

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6873 $51.5475
180+ $0.5639 $101.5020
275+ $0.5463 $150.2325
380+ $0.5287 $200.9060
490+ $0.5111 $250.4390
655+ $0.4582 $300.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess