EN
  • EN
  • DE
  • IT

ATA5700F1000M-WDQW

Part No ATA5700F1000M-WDQW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description QFN 38/A°/Ultra- low-power solution based on 8-bit AVR core
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964277-ATA5700F1000M-WDQW
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATA5700F1000M-WDQW CAD Model

Description

Microchip Technology's ATA5700F1000M-WDQW

The ATA5700F1000M-WDQW is a cutting-edge product from Microchip Technology, designed to cater to the sophisticated needs of modern wireless communication systems. This high-performance device is a testament to Microchip's commitment to providing innovative solutions that integrate seamlessly into a variety of applications, ranging from automotive to industrial systems.

At the heart of the ATA5700F1000M-WDQW lies an advanced RF transmitter, which operates at a frequency of 433.92 MHz. This makes it an ideal choice for applications that require reliable and efficient wireless communication over medium to long distances. The transmitter is highly optimized for low power consumption, ensuring that it can be used in battery-operated devices without compromising their operational longevity.

The device comes in a compact and robust package, specifically the WDQFN (Wettable Flanks Quad Flat No-leads) form factor. This packaging not only allows for a smaller footprint on the PCB but also facilitates the use of automated optical inspection (AOI) techniques during the manufacturing process, enhancing the reliability of the final product.

One of the key features of the ATA5700F1000M-WDQW is its compliance with stringent automotive industry standards. This makes it an excellent choice for car manufacturers and suppliers who need a dependable component for applications such as remote keyless entry, tire pressure monitoring systems, and other wireless control systems within vehicles.

Furthermore, Microchip Technology has equipped the ATA5700F1000M-WDQW with a host of programmable options. This level of customization allows designers to fine-tune the device's performance to match specific application requirements, thereby maximizing efficiency and reducing time to market for new products.

In summary, the ATA5700F1000M-WDQW from Microchip Technology is a versatile and powerful RF transmitter that brings together high-frequency performance, low power consumption, and a compact form factor. It is an exemplary component that reflects Microchip's dedication to quality, innovation, and meeting the needs of a rapidly evolving technology landscape.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess