EN
  • EN
  • DE

ATA6560-EK

Part No ATA6560-EK
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR ATA6560 / ATA6560 Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Type Interface
Utilized IC / Part ATA6560
Supplied Contents Board(s)
Base Product Number ATA6560
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 980188-ATA6560-EK
Ultra Librarian 3D Model Ultra Librarian ATA6560-EK CAD Model

Description

The ATA6560-EK from Microchip Technology is a comprehensive evaluation kit designed to showcase the capabilities of the ATA6560 CAN (Controller Area Network) transceiver. This evaluation kit is an essential tool for engineers, developers, and hobbyists looking to explore the features and performance of the ATA6560 in a CAN network environment.

Key Features

  • High-Speed CAN Transceiver: The ATA6560 is a high-speed CAN transceiver that complies with the ISO 11898-2 standard, ensuring reliable communication at speeds up to 1 Mbps.
  • Protection Features: It includes protection against common faults such as short circuits and overtemperature events, enhancing the robustness of the CAN network.
  • Low-Power Mode: The transceiver supports a low-power mode with a remote wake-up capability, making it suitable for power-sensitive applications.
  • Interoperability: The ATA6560-EK is designed to be compatible with various Microchip microcontrollers and development boards, facilitating seamless integration and testing.

Development Support

The evaluation kit comes with comprehensive support materials, including detailed documentation, application notes, and example code. These resources are designed to help users quickly get started with the ATA6560 and understand its integration within a CAN network.

Applications

The versatility of the ATA6560-EK makes it ideal for a wide range of applications, including automotive electronics, industrial automation, medical devices, and any system requiring reliable data communication. Its robust design and protection features make it particularly well-suited for harsh environments where data integrity is critical.

Package Contents

  • ATA6560 CAN Transceiver Evaluation Board
  • Quick Start Guide
  • Supporting Documentation and Software

With the ATA6560-EK, Microchip Technology provides a powerful platform for developing and testing CAN network-based applications, ensuring that designers can leverage the full potential of the ATA6560 transceiver with ease and confidence.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Cypress Semiconductor Corp
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess